Electro Standards Laboratories RJ45 3-Position, Cat 5 Switch Model 8081

Description
M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data format. Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.25" Deep. Switching mechanism is sealed precious metal contact switch. Standard & custom category 5 cables available in multiple colors and any length! Call Electro Standards, 401-943-1164
Datasheet
Description
M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data format. Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.25" Deep. Switching mechanism is sealed precious metal contact switch. Standard & custom category 5 cables available in multiple colors and any length! Call Electro Standards, 401-943-1164
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 3-Position, Cat 5 Switch - Model 8081 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 3-Position, Cat 5 Switch
Model 8081
RJ45 3-Position, Cat 5 Switch Model 8081
M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data format. Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.25" Deep. Switching mechanism is sealed precious metal contact switch. Standard & custom category 5 cables available in multiple colors and any length! Call Electro Standards, 401-943-1164
  • M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation.
  • Certified for Category 5 compliance.
  • High quality sealed switch with self-wiping contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Transparent to data format.
  • Manual control via knob located on front panel.
  • Rated for 10/100 Base-T networks (Up to CAT 5).
  • (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel.
  • Aluminum case provides EMI/RFI shielding.
  • Chassis size 5.25" Wide x 2.6" High x 7.25" Deep.
  • Switching mechanism is sealed precious metal contact switch.
  • Standard & custom category 5 cables available in multiple colors and any length!
    Call Electro Standards, 401-943-1164
Supplier's Site Datasheet
RJ45 A/B/C Network Switch, Manual Control, CAT 5 Compliant - Model 8081 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B/C Network Switch, Manual Control, CAT 5 Compliant
Model 8081
RJ45 A/B/C Network Switch, Manual Control, CAT 5 Compliant Model 8081
CAT5 A/B/C NETWORK APPLICATION: The drawing illustrates a computer or workstation connected to the CAT5 RJ45 COMMON port accessing one of three networks connected to the CAT5 RJ45 A, B, and C ports. FEATURES: Model 8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need to plug and unplug cables. No external power required. All (8) ports of the RJ45 interface are switched via break-before-make rotary switch. The ports are transparent to data. Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.3" Deep. Switching mechanism is sealed precious metal contact switch. Standard & custom category 5 cables available in multiple colors and any length! Call Electro Standards, 401-943-1164 Lifetime warranty against manufacturing defects.

CAT5 A/B/C NETWORK APPLICATION: The drawing illustrates a computer or workstation connected to the CAT5 RJ45 COMMON port accessing one of three networks connected to the CAT5 RJ45 A, B, and C ports.

FEATURES:

  • Model 8081 CAT5 3-position network switch allows access to three networks from one computer or workstation.
  • Certified for Category 5 compliance.
  • High quality sealed switch with self-wiping contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • All (8) ports of the RJ45 interface are switched via break-before-make rotary switch.
  • The ports are transparent to data.
  • Manual control via knob located on front panel.
  • Rated for 10/100 Base-T networks (Up to CAT 5).
  • (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel.
  • Aluminum case provides EMI/RFI shielding.
  • Chassis size 5.25" Wide x 2.6" High x 7.3" Deep.
  • Switching mechanism is sealed precious metal contact switch.
  • Standard & custom category 5 cables available in multiple colors and any length!
    Call Electro Standards, 401-943-1164
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Equipment Network Equipment
Product Number Model 8081 Model 8081
Product Name RJ45 3-Position, Cat 5 Switch RJ45 A/B/C Network Switch, Manual Control, CAT 5 Compliant
Network Equipment Switch Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet 10/100 Base-T
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Global, 5x Ethernet, Plastic, International Power Supply (EU, US, UK, AUS) - BB-SR30000115-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers