Electro Standards Laboratories RJ45 A/B/C Switch, Dual Remote Ports Model 7375

Description
The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to the “COMMON” port among three other devices connected to the “A”, “B”, and “C” ports. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection via Remote 1 and Remote 2. The graphical user interface allows for Remote switch position control and monitoring as well as front panel lockout features. The Model 7375 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Allows quick connection of any one of three devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before- make electromechanical relays. Switch maintains position on power loss and continues to pass data. Front panel pushbutton control. Dual Remote Control Ports. Control of the switch position from two 10/100Base-T LAN Ethernet environments. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED’s display present position and power status. Certifications ed for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e RJ45 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to the “COMMON” port among three other devices connected to the “A”, “B”, and “C” ports. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection via Remote 1 and Remote 2. The graphical user interface allows for Remote switch position control and monitoring as well as front panel lockout features. The Model 7375 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Allows quick connection of any one of three devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before- make electromechanical relays. Switch maintains position on power loss and continues to pass data. Front panel pushbutton control. Dual Remote Control Ports. Control of the switch position from two 10/100Base-T LAN Ethernet environments. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED’s display present position and power status. Certifications ed for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e RJ45 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B/C Switch, Dual Remote Ports - Model 7375 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B/C Switch, Dual Remote Ports
Model 7375
RJ45 A/B/C Switch, Dual Remote Ports Model 7375
The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to the “COMMON” port among three other devices connected to the “A”, “B”, and “C” ports. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection via Remote 1 and Remote 2. The graphical user interface allows for Remote switch position control and monitoring as well as front panel lockout features. The Model 7375 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Allows quick connection of any one of three devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before- make electromechanical relays. Switch maintains position on power loss and continues to pass data. Front panel pushbutton control. Dual Remote Control Ports. Control of the switch position from two 10/100Base-T LAN Ethernet environments. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED’s display present position and power status. Certifications ed for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e RJ45 cables available for your switch installation.

The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to the “COMMON” port among three other devices connected to the “A”, “B”, and “C” ports. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection via Remote 1 and Remote 2. The graphical user interface allows for Remote switch position control and monitoring as well as front panel lockout features. The Model 7375 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES:

  • Allows quick connection of any one of three devices from one COMMON device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before- make electromechanical relays.
  • Switch maintains position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Dual Remote Control Ports.
  • Control of the switch position from two 10/100Base-T LAN Ethernet environments. IP Addressable!
  • Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Front panel LED’s display present position and power status.
  • Certifications ed for Cat5e compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length Cat5e RJ45 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7375
Product Name RJ45 A/B/C Switch, Dual Remote Ports
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial PoE+ Switches - HNS-8605P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details