Electro Standards Laboratories DVI-D/DB9 Crossover Network Switch Model 7292

Description
The ports are transparent to all data. All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched. The DVI-D Dual Link signals are switched via solid state components using true DVI driver circuitry. The signals of the DB9 connector are switched via solid state components. In NORMAL mode, the A port is connected to C port and the B port is connected to the D port. In CROSSOVER mode, the A port is connected to the D port, and the B port is connected to the C port. Front panel LEDs display the current switch position and power status. Manual operation accomplished by the use of a front panel pushbutton. The DB9 REMOTE port provides access to remotely control the unit by dry contact open/closure logic. Remote contact closure allows for lockout of the front panel pushbutton. The switch will not continue to pass data in the event of power loss. Switch powers up in last known position on power cycle.
Datasheet
Description
The ports are transparent to all data. All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched. The DVI-D Dual Link signals are switched via solid state components using true DVI driver circuitry. The signals of the DB9 connector are switched via solid state components. In NORMAL mode, the A port is connected to C port and the B port is connected to the D port. In CROSSOVER mode, the A port is connected to the D port, and the B port is connected to the C port. Front panel LEDs display the current switch position and power status. Manual operation accomplished by the use of a front panel pushbutton. The DB9 REMOTE port provides access to remotely control the unit by dry contact open/closure logic. Remote contact closure allows for lockout of the front panel pushbutton. The switch will not continue to pass data in the event of power loss. Switch powers up in last known position on power cycle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI-D/DB9 Crossover Network Switch - Model 7292 - Electro Standards Laboratories
Cranston, RI, USA
DVI-D/DB9 Crossover Network Switch
Model 7292
DVI-D/DB9 Crossover Network Switch Model 7292
The ports are transparent to all data. All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched. The DVI-D Dual Link signals are switched via solid state components using true DVI driver circuitry. The signals of the DB9 connector are switched via solid state components. In NORMAL mode, the A port is connected to C port and the B port is connected to the D port. In CROSSOVER mode, the A port is connected to the D port, and the B port is connected to the C port. Front panel LEDs display the current switch position and power status. Manual operation accomplished by the use of a front panel pushbutton. The DB9 REMOTE port provides access to remotely control the unit by dry contact open/closure logic. Remote contact closure allows for lockout of the front panel pushbutton. The switch will not continue to pass data in the event of power loss. Switch powers up in last known position on power cycle.
  • The ports are transparent to all data.
  • All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched.
  • The DVI-D Dual Link signals are switched via solid state components using true DVI driver circuitry.
  • The signals of the DB9 connector are switched via solid state components.
  • In NORMAL mode, the A port is connected to C port and the B port is connected to the D port.
  • In CROSSOVER mode, the A port is connected to the D port, and the B port is connected to the C port.
  • Front panel LEDs display the current switch position and power status.
  • Manual operation accomplished by the use of a front panel pushbutton.
  • The DB9 REMOTE port provides access to remotely control the unit by dry contact open/closure logic.
  • Remote contact closure allows for lockout of the front panel pushbutton.
  • The switch will not continue to pass data in the event of power loss.
  • Switch powers up in last known position on power cycle.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7292
Product Name DVI-D/DB9 Crossover Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 428106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
View Details