Electro Standards Laboratories HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch Model 7460

Description
The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop docking stations connected to the A and B ports. The switch is easily operated by a front-panel rotary selector switch. Rackmount configuration is standard. Features: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All pins of the HD15, and USB interfaces are switched. The switch ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Lifetime guarantee against manufacturing defects.
Datasheet
Description
The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop docking stations connected to the A and B ports. The switch is easily operated by a front-panel rotary selector switch. Rackmount configuration is standard. Features: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All pins of the HD15, and USB interfaces are switched. The switch ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch - Model 7460 - Electro Standards Laboratories
Cranston, RI, USA
HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch
Model 7460
HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch Model 7460
The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop docking stations connected to the A and B ports. The switch is easily operated by a front-panel rotary selector switch. Rackmount configuration is standard. Features: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All pins of the HD15, and USB interfaces are switched. The switch ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Lifetime guarantee against manufacturing defects.

The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop docking stations connected to the A and B ports.

The switch is easily operated by a front-panel rotary selector switch. Rackmount configuration is standard.

Features:

  • Allows quick connection to any one of two KVM devices from one COMMON KVM device.
  • Manual operation via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • All pins of the HD15, and USB interfaces are switched.
  • The switch ports are transparent to all data.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length KVM cables available for your switch installation.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7460
Product Name HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network COMMON
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details