Electro Standards Laboratories DB9 2-Channel A/B Switch Model 7211

Description
Supports (2) independent channels of A/B switch function. All 9 pins of each channel are switched. Local switching via (2) front panel pushbuttons. (4) Status LED's, A/B, on the front panel indicate the switch position & power status of each channel. A single DB9 female Remote port accepts a straight through DB9 male/male cable to connect to the Model 7211 Remote Unit. This 2-Channel Switch maintains position and signal pathway even if power to the unit is lost. Monitor pins supply the voltage to drive LED indicators at remote location with 5VDC.
Datasheet
Description
Supports (2) independent channels of A/B switch function. All 9 pins of each channel are switched. Local switching via (2) front panel pushbuttons. (4) Status LED's, A/B, on the front panel indicate the switch position & power status of each channel. A single DB9 female Remote port accepts a straight through DB9 male/male cable to connect to the Model 7211 Remote Unit. This 2-Channel Switch maintains position and signal pathway even if power to the unit is lost. Monitor pins supply the voltage to drive LED indicators at remote location with 5VDC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 2-Channel A/B Switch - Model 7211 - Electro Standards Laboratories
Cranston, RI, USA
DB9 2-Channel A/B Switch
Model 7211
DB9 2-Channel A/B Switch Model 7211
Supports (2) independent channels of A/B switch function. All 9 pins of each channel are switched. Local switching via (2) front panel pushbuttons. (4) Status LED's, A/B, on the front panel indicate the switch position & power status of each channel. A single DB9 female Remote port accepts a straight through DB9 male/male cable to connect to the Model 7211 Remote Unit. This 2-Channel Switch maintains position and signal pathway even if power to the unit is lost. Monitor pins supply the voltage to drive LED indicators at remote location with 5VDC.
  • Supports (2) independent channels of A/B switch function.
  • All 9 pins of each channel are switched.
  • Local switching via (2) front panel pushbuttons.
  • (4) Status LED's, A/B, on the front panel indicate the switch position & power status of each channel.
  • A single DB9 female Remote port accepts a straight through DB9 male/male cable to connect to the Model 7211 Remote Unit.
  • This 2-Channel Switch maintains position and signal pathway even if power to the unit is lost.
  • Monitor pins supply the voltage to drive LED indicators at remote location with 5VDC.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7211
Product Name DB9 2-Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9694 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details