Electro Standards Laboratories ST Duplex 8-Position Switch with Offline Position and Remote Control Model 6275

Description
One ST duplex fiber optic port is able to access any one of eight ST duplex ports. All fiber optic signals passed through the switch are maintained in fiber optic light transmission media. The switch uses mirror technology and supports gigabyte data rate. All ports are ST Duplex, Multimode, 62.5/125 Micron, 1300nm. Front panel pushbutton control or access through the serial data REMOTE port. Front panel LED's display the current switch position and power status. Front panel keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data and data isolation. User can configure the switch to either maintain its position and data pathways on power failure or to revert to the Offline position during power failure.
Datasheet
Description
One ST duplex fiber optic port is able to access any one of eight ST duplex ports. All fiber optic signals passed through the switch are maintained in fiber optic light transmission media. The switch uses mirror technology and supports gigabyte data rate. All ports are ST Duplex, Multimode, 62.5/125 Micron, 1300nm. Front panel pushbutton control or access through the serial data REMOTE port. Front panel LED's display the current switch position and power status. Front panel keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data and data isolation. User can configure the switch to either maintain its position and data pathways on power failure or to revert to the Offline position during power failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST Duplex 8-Position Switch with Offline Position and Remote Control - Model 6275 - Electro Standards Laboratories
Cranston, RI, USA
ST Duplex 8-Position Switch with Offline Position and Remote Control
Model 6275
ST Duplex 8-Position Switch with Offline Position and Remote Control Model 6275
One ST duplex fiber optic port is able to access any one of eight ST duplex ports. All fiber optic signals passed through the switch are maintained in fiber optic light transmission media. The switch uses mirror technology and supports gigabyte data rate. All ports are ST Duplex, Multimode, 62.5/125 Micron, 1300nm. Front panel pushbutton control or access through the serial data REMOTE port. Front panel LED's display the current switch position and power status. Front panel keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data and data isolation. User can configure the switch to either maintain its position and data pathways on power failure or to revert to the Offline position during power failure.
  • One ST duplex fiber optic port is able to access any
    one of eight ST duplex ports.
  • All fiber optic signals passed through the switch are
    maintained in fiber optic light transmission media.
  • The switch uses mirror technology and supports gigabyte data rate.
  • All ports are ST Duplex, Multimode, 62.5/125 Micron, 1300nm.
  • Front panel pushbutton control or access through the serial data REMOTE port.
  • Front panel LED's display the current switch position and power status.
  • Front panel keylock inhibits or permits pushbutton control.
  • An Offline position is a valid state to preserve network data and data isolation.
  • User can configure the switch to either maintain its position and data pathways on power failure or to revert to the Offline position during power failure.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6275
Product Name ST Duplex 8-Position Switch with Offline Position and Remote Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 358634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Modem
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-7710G-2CI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details