Electro Standards Laboratories DB9 A/B/C/D Manual Switch Model 4505

Description
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
Datasheet
Description
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B/C/D Manual Switch - Model 4505 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B/C/D Manual Switch
Model 4505
DB9 A/B/C/D Manual Switch Model 4505
Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates the need to plug and unplug cables. Manual operation, no power required. All metal enclosure reduces EMI/RFI interference. Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D Custom length DB9 cables available for your switch installation.
  • Allows quick connection to any one of four devices
    from one Common device.
  • High quality sealed switch with self wiping contacts.
  • Transparent to data format.
  • All 9 leads switched.
  • Eliminates the need to plug and unplug cables.
  • Manual operation, no power required.
  • All metal enclosure reduces EMI/RFI interference.
  • Miniature package dimensions: 1.75" H x 4.3" W x 6.5"D
  • Custom length DB9 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4505
Product Name DB9 A/B/C/D Manual Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details