Electro Standards Laboratories Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| The PathWay® Model 7466 DB9, HD15, USB A/B KVM Switch with Contact Closure Remote allows the user the capability of sharing a set of three port (KVM) interface devices connected... | |
| Ruggedized configuration includes mounting brackets and MIL knob High Quality sealed switch with self-wiping contacts Attractive and rugged aluminum case provides shielding No external power required with the Model 8407... | |
| The PathWay® Model 4875 AB switch allows access to either of two computer/servers from a single set of KVM devices Keyboard, monitor, and mouse devices are connected to the Common... |