Electro Standards Laboratories Eight-Channel XLR A/B/C Switch Model 7299

Description
The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. FEATURES: Each of eight channels allows access to three XLR Audio interface devices from the COMMON XLR device. All eight channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains las set position. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet
Description
The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. FEATURES: Each of eight channels allows access to three XLR Audio interface devices from the COMMON XLR device. All eight channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains las set position. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight-Channel XLR A/B/C Switch - Model 7299 - Electro Standards Laboratories
Cranston, RI, USA
Eight-Channel XLR A/B/C Switch
Model 7299
Eight-Channel XLR A/B/C Switch Model 7299
The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. FEATURES: Each of eight channels allows access to three XLR Audio interface devices from the COMMON XLR device. All eight channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains las set position. Attractive anodized black box packaging provides EMI/RFI shielding.

The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a single XLR interface device connected to the COMMON port.

The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals.

FEATURES:

  • Each of eight channels allows access to three XLR Audio interface
    devices from the COMMON XLR device.
  • All eight channels switch simultaneously.
  • Switches all three pins of the XLR interface.
  • Eliminates the need to plug and unplug cables.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site switch management.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and
    continues to pass data.
  • When power is restored, unit maintains las set position.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7299
Product Name Eight-Channel XLR A/B/C Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
50155 Certified Unmanaged Industrial PoE+ Switches - SEN-9425P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details