Electro Standards Laboratories RJ45 3-Channel Switch, 2-Channels RJ45 ONLINE/OFFLINE, 1-Dual ChannelA/B Model 9461

Description
Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH3 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH1 FRONT PANEL CONTROL: (1) Rotary switch selects A or B. CH2 and CH3 FRONT PANEL CONTROL: Each has (1) Rotary switch to select ONLINE or OFFLINE. POWER: Manually operated. No power required. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) WEIGHT: 4.2 lbs (1.9 kg) CAT5e RJ45 3-CHANNEL APPLICATION: Channel 1: Dual Channel A/B Switch: Simultaneously switch Channel 1 COMMON Devices from Device A1 and Device A2 to Device B1 and Device B2, respectively, or from the B Devices back to the A Devices. Channel 2: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 2 devices and select the OFFLINE position to disconnect the Channel 2 Devices. Channel 3: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 3 devices and select the OFFLINE position to disconnect the Channel 3 Devices. The Model 9461 Three Channel Switch allows simultaneous switching of Channel 1 (Dual Channel A/B Switch) and ONLINE/OFFLINE switching for Channel 2 and Channel 3. No need to plug and unplug cables thereby eliminating connector wear. The Model 9461 is enclosed in a slim 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Manually control each of three channels independently via the (3) Rotary manual switches located on the front panel: (2) Rotary manual switches; 1 for each ONLINE/OFFLINE switch. (1) Rotary manual switch for the dual channel A/B switch. Tested for Cat5e compliance. All (10) RJ45 Female ports are located on the rear panel. Transparent to data speed and format. All (8) pins of the RJ45 interface are switched. High quality sealed break-before-make switches with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat5e cables available for your switch installation.
Datasheet
Description
Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH3 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH1 FRONT PANEL CONTROL: (1) Rotary switch selects A or B. CH2 and CH3 FRONT PANEL CONTROL: Each has (1) Rotary switch to select ONLINE or OFFLINE. POWER: Manually operated. No power required. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) WEIGHT: 4.2 lbs (1.9 kg) CAT5e RJ45 3-CHANNEL APPLICATION: Channel 1: Dual Channel A/B Switch: Simultaneously switch Channel 1 COMMON Devices from Device A1 and Device A2 to Device B1 and Device B2, respectively, or from the B Devices back to the A Devices. Channel 2: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 2 devices and select the OFFLINE position to disconnect the Channel 2 Devices. Channel 3: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 3 devices and select the OFFLINE position to disconnect the Channel 3 Devices. The Model 9461 Three Channel Switch allows simultaneous switching of Channel 1 (Dual Channel A/B Switch) and ONLINE/OFFLINE switching for Channel 2 and Channel 3. No need to plug and unplug cables thereby eliminating connector wear. The Model 9461 is enclosed in a slim 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Manually control each of three channels independently via the (3) Rotary manual switches located on the front panel: (2) Rotary manual switches; 1 for each ONLINE/OFFLINE switch. (1) Rotary manual switch for the dual channel A/B switch. Tested for Cat5e compliance. All (10) RJ45 Female ports are located on the rear panel. Transparent to data speed and format. All (8) pins of the RJ45 interface are switched. High quality sealed break-before-make switches with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat5e cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 3-Channel Switch, 2-Channels RJ45 ONLINE/OFFLINE, 1-Dual ChannelA/B - Model 9461 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 3-Channel Switch, 2-Channels RJ45 ONLINE/OFFLINE, 1-Dual ChannelA/B
Model 9461
RJ45 3-Channel Switch, 2-Channels RJ45 ONLINE/OFFLINE, 1-Dual ChannelA/B Model 9461
Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH3 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH1 FRONT PANEL CONTROL: (1) Rotary switch selects A or B. CH2 and CH3 FRONT PANEL CONTROL: Each has (1) Rotary switch to select ONLINE or OFFLINE. POWER: Manually operated. No power required. DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm) WEIGHT: 4.2 lbs (1.9 kg) CAT5e RJ45 3-CHANNEL APPLICATION: Channel 1: Dual Channel A/B Switch: Simultaneously switch Channel 1 COMMON Devices from Device A1 and Device A2 to Device B1 and Device B2, respectively, or from the B Devices back to the A Devices. Channel 2: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 2 devices and select the OFFLINE position to disconnect the Channel 2 Devices. Channel 3: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 3 devices and select the OFFLINE position to disconnect the Channel 3 Devices. The Model 9461 Three Channel Switch allows simultaneous switching of Channel 1 (Dual Channel A/B Switch) and ONLINE/OFFLINE switching for Channel 2 and Channel 3. No need to plug and unplug cables thereby eliminating connector wear. The Model 9461 is enclosed in a slim 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Manually control each of three channels independently via the (3) Rotary manual switches located on the front panel: (2) Rotary manual switches; 1 for each ONLINE/OFFLINE switch. (1) Rotary manual switch for the dual channel A/B switch. Tested for Cat5e compliance. All (10) RJ45 Female ports are located on the rear panel. Transparent to data speed and format. All (8) pins of the RJ45 interface are switched. High quality sealed break-before-make switches with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat5e cables available for your switch installation.

Specifications:

  • CH1 PORT CONNECTORS: (6) RJ45 female connectors:
    • (3) labeled A1, B1, and COM 1
    • (3) labeled A2, B2, and COM 2
  • CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B.
  • CH3 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B.
  • CH1 FRONT PANEL CONTROL: (1) Rotary switch selects A or B.
    • CH2 and CH3 FRONT PANEL CONTROL: Each has (1) Rotary switch to select ONLINE or OFFLINE.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: 19 W x 1.75 H x 8.0 D (48.3 x 4.4 x 20.4 cm)
  • WEIGHT: 4.2 lbs (1.9 kg)

CAT5e RJ45 3-CHANNEL APPLICATION:
Channel 1: Dual Channel A/B Switch: Simultaneously switch Channel 1 COMMON Devices from Device A1 and Device A2 to Device B1 and Device B2, respectively, or from the B Devices back to the A Devices.
Channel 2: ONLINE/OFFLINE Switch:
Select ONLINE to connect the Channel 2 devices and select the OFFLINE position to disconnect the Channel 2 Devices.
Channel 3: ONLINE/OFFLINE Switch: Select ONLINE to connect the Channel 3 devices and select the OFFLINE position to disconnect the Channel 3 Devices.

The Model 9461 Three Channel Switch allows simultaneous switching of Channel 1 (Dual Channel A/B Switch) and ONLINE/OFFLINE switching for Channel 2 and Channel 3. No need to plug and unplug cables thereby eliminating connector wear. The Model 9461 is enclosed in a slim 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Manually control each of three channels independently via the (3) Rotary manual switches located on the front panel:
    • (2) Rotary manual switches; 1 for each ONLINE/OFFLINE switch.
    • (1) Rotary manual switch for the dual channel A/B switch.
  • Tested for Cat5e compliance.
  • All (10) RJ45 Female ports are located on the rear panel.
  • Transparent to data speed and format.
  • All (8) pins of the RJ45 interface are switched.
  • High quality sealed break-before-make switches with self-wiping low impedance contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
  • Custom length Cat5e cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9461
Product Name RJ45 3-Channel Switch, 2-Channels RJ45 ONLINE/OFFLINE, 1-Dual ChannelA/B
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial PoE+ Switches - SEN-8424PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details