Electro Standards Laboratories Single Channel DB9 A/B/C Switch Model 7244

Description
The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among three other devices connected to the A, B, and C ports with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection. The graphical user interface allows for remote switch position control and monitoring as well as front panel lockout features. The Model 7244 dimensions are 19"W x 1.75"H x 8"D. Features of the Model 7244 3-Position Switch: Model 7244 is an IP Addressable Data Network Switch! Allows quick connection of any one of three devices from one COMMON device. Transparent to data speed and format. All 9 pins of the DB9 interface are switched. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Remote control RJ45 port is IP addressable, 10/100 Base-T. Front-panel pushbutton control can be locked out, remotely. GUI control of the switch position from a 10/100Base-T LAN Ethernet environment. Easy to use, simple point and click operation. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. Municipalities, schools, government: On GSA Schedule!
Datasheet
Description
The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among three other devices connected to the A, B, and C ports with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection. The graphical user interface allows for remote switch position control and monitoring as well as front panel lockout features. The Model 7244 dimensions are 19"W x 1.75"H x 8"D. Features of the Model 7244 3-Position Switch: Model 7244 is an IP Addressable Data Network Switch! Allows quick connection of any one of three devices from one COMMON device. Transparent to data speed and format. All 9 pins of the DB9 interface are switched. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Remote control RJ45 port is IP addressable, 10/100 Base-T. Front-panel pushbutton control can be locked out, remotely. GUI control of the switch position from a 10/100Base-T LAN Ethernet environment. Easy to use, simple point and click operation. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. Municipalities, schools, government: On GSA Schedule!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel  DB9 A/B/C Switch - Model 7244 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel DB9 A/B/C Switch
Model 7244
Single Channel DB9 A/B/C Switch Model 7244
The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among three other devices connected to the A, B, and C ports with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection. The graphical user interface allows for remote switch position control and monitoring as well as front panel lockout features. The Model 7244 dimensions are 19"W x 1.75"H x 8"D. Features of the Model 7244 3-Position Switch: Model 7244 is an IP Addressable Data Network Switch! Allows quick connection of any one of three devices from one COMMON device. Transparent to data speed and format. All 9 pins of the DB9 interface are switched. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Remote control RJ45 port is IP addressable, 10/100 Base-T. Front-panel pushbutton control can be locked out, remotely. GUI control of the switch position from a 10/100Base-T LAN Ethernet environment. Easy to use, simple point and click operation. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. Municipalities, schools, government: On GSA Schedule!

The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among three other devices connected to the A, B, and C ports with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection. The graphical user interface allows for remote switch position control and monitoring as well as front panel lockout features. The Model 7244 dimensions are 19"W x 1.75"H x 8"D.

Features of the Model 7244 3-Position Switch:

  • Model 7244 is an IP Addressable Data Network Switch!
  • Allows quick connection of any one of three devices from one COMMON device.
  • Transparent to data speed and format.
  • All 9 pins of the DB9 interface are switched.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • Remote control RJ45 port is IP addressable, 10/100 Base-T.
  • Front-panel pushbutton control can be locked out, remotely.
  • GUI control of the switch position from a 10/100Base-T LAN Ethernet environment. Easy to use, simple point and click operation.
  • Front panel LED's display switch position and power status.
  • Retains last switch position even in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB9 cables available for your switch installation.
  • Municipalities, schools, government: On GSA Schedule!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7244
Product Name Single Channel DB9 A/B/C Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

5ontrolNet to DeviceNet Linking Device - 1788-CN2DN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30510020-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details