Electro Standards Laboratories Remotely Controllable RS-232 8Way Switch Model M4480

Description
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
Datasheet
Description
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable RS-232 8Way Switch - Model M4480 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable RS-232 8Way Switch
Model M4480
Remotely Controllable RS-232 8Way Switch Model M4480
The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to establish communications. Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code protocol. Front panel switching of sharer via front panel controls. Key signal activity LEDs monitor signal activity. Port status LEDs show connected port. Custom operation available, call ESL. No special software required. For 4-port switch, see Model 4440, Cat. No. 302050. Available as a rackmount unit, call ESL. Electro Standards manufactures a wide range of RS-232 network switches.
  • The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices.
  • Selectable trigger character allows the operator to choose a unique trigger character to establish communications.
  • Interactive menu allows the user to assign device labels, change switch position, or simply query the unit for switch status.
  • Lockout of front panel switching control for secure environment applications.
  • Remote control from device directly connected to common port or a distant device via modem connection.
  • Switch among connected devices via ASCII code protocol.
  • Front panel switching of sharer via front panel controls.
  • Key signal activity LEDs monitor signal activity.
  • Port status LEDs show connected port.
  • Custom operation available, call ESL.
  • No special software required.
  • For 4-port switch, see Model 4440, Cat. No. 302050.
  • Available as a rackmount unit, call ESL.
  • Electro Standards manufactures a wide range of RS-232 network switches.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M4480
Product Name Remotely Controllable RS-232 8Way Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2710G-2FPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers