Electro Standards Laboratories DB25 RS530 A/B RoHS Switch, 24VDC Power Model 7175R

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25(F) port connectors labeled A, B and COMMON on rear panel. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via contact closure. DISPLAY: (2) LED's indicate switch state and power presence. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7175R. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.21" D (1U rack height) (48.3 x 4.5 x 20.9 cm) WEIGHT: Approximately 4.5 lbs (2.1 kg) DB25 A/B SWITCH APPLICATION w/EXCLUSIVE REMOTE CONTROL: The drawing illustrates a single Channel DB25 A/B Switch. A COMMON device is connected to the DB25 female COMMON port with access to Device A or Device B, connected to the DB25 female ports A and B respectively. An exclusive DB9 REMOTE port is used to control the unit via contact closure signaling. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Cerfied RoHS compliant. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175R. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175R Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. There is no "local" or front panel switch controls on the unit. The Model 7175R can ONLY be switched remotely via the DB9 Remote port located on the rear panel. The front panel LED display indicates the switch position and unit power status.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25(F) port connectors labeled A, B and COMMON on rear panel. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via contact closure. DISPLAY: (2) LED's indicate switch state and power presence. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7175R. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.21" D (1U rack height) (48.3 x 4.5 x 20.9 cm) WEIGHT: Approximately 4.5 lbs (2.1 kg) DB25 A/B SWITCH APPLICATION w/EXCLUSIVE REMOTE CONTROL: The drawing illustrates a single Channel DB25 A/B Switch. A COMMON device is connected to the DB25 female COMMON port with access to Device A or Device B, connected to the DB25 female ports A and B respectively. An exclusive DB9 REMOTE port is used to control the unit via contact closure signaling. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Cerfied RoHS compliant. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175R. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175R Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. There is no "local" or front panel switch controls on the unit. The Model 7175R can ONLY be switched remotely via the DB9 Remote port located on the rear panel. The front panel LED display indicates the switch position and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 RS530 A/B RoHS Switch, 24VDC Power - Model 7175R - Electro Standards Laboratories
Cranston, RI, USA
DB25 RS530 A/B RoHS Switch, 24VDC Power
Model 7175R
DB25 RS530 A/B RoHS Switch, 24VDC Power Model 7175R
SPECIFICATIONS: PORT CONNECTORS: (3) DB25(F) port connectors labeled A, B and COMMON on rear panel. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via contact closure. DISPLAY: (2) LED's indicate switch state and power presence. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7175R. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.21" D (1U rack height) (48.3 x 4.5 x 20.9 cm) WEIGHT: Approximately 4.5 lbs (2.1 kg) DB25 A/B SWITCH APPLICATION w/EXCLUSIVE REMOTE CONTROL: The drawing illustrates a single Channel DB25 A/B Switch. A COMMON device is connected to the DB25 female COMMON port with access to Device A or Device B, connected to the DB25 female ports A and B respectively. An exclusive DB9 REMOTE port is used to control the unit via contact closure signaling. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Cerfied RoHS compliant. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175R. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175R Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. There is no "local" or front panel switch controls on the unit. The Model 7175R can ONLY be switched remotely via the DB9 Remote port located on the rear panel. The front panel LED display indicates the switch position and unit power status.

SPECIFICATIONS:

  • PORT CONNECTORS:
    (3) DB25(F) port connectors labeled A, B and COMMON on rear panel.
  • REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via contact closure.
  • DISPLAY: (2) LED's indicate switch state and power presence.
  • POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7175R.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.21" D (1U rack height) (48.3 x 4.5 x 20.9 cm)
  • WEIGHT: Approximately 4.5 lbs (2.1 kg)

DB25 A/B SWITCH APPLICATION w/EXCLUSIVE REMOTE CONTROL: The drawing illustrates a single Channel DB25 A/B Switch. A COMMON device is connected to the DB25 female COMMON port with access to Device A or Device B, connected to the DB25 female ports A and B respectively. An exclusive DB9 REMOTE port is used to control the unit via contact closure signaling.

FEATURES:

  • Allows quick connection to any one of two DB25 devices from one COMMON device.
  • All (25) pins of the DB25 RS530 interface are switched via break-before-make electromechanical relays.
  • A, B, and COMMON are DB25 female port connectors.
  • Cerfied RoHS compliant.
  • Eliminates the need to plug and unplug cables.
  • The switch ports are transparent to all data.
  • Ideal for "remote control only" applications.
    There is no local control on the Model 7175R.
  • Remote Contact Closure control provides dry contact logic to allow the control of the switch position.
  • Front panel LED's display switch position and power status.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, unit switches based on the state of contact closure.
  • Requires customer supplied 24 VDC, 500mA power input.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.

The PathWay® Model 7175R Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

There is no "local" or front panel switch controls on the unit. The Model 7175R can ONLY be switched remotely via the DB9 Remote port located on the rear panel. The front panel LED display indicates the switch position and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7175R
Product Name DB25 RS530 A/B RoHS Switch, 24VDC Power
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial PoE+ Switches - SEN-8415PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details