Electro Standards Laboratories DB25 6-Channel A/B Switch Model 9258

Description
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.
Datasheet
Description
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 6-Channel A/B Switch - Model 9258 - Electro Standards Laboratories
Cranston, RI, USA
DB25 6-Channel A/B Switch
Model 9258
DB25 6-Channel A/B Switch Model 9258
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.

The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D.

Features:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Transparent to data speed and format.
  • Manual operation via front-panel rotary switches.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
  • All DB25 pins of the DB25 interface are switched.
  • Independently switch each of the six channels via knobs on front panel.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9258
Product Name DB25 6-Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1+2 Port EtherNet/IP Taps - 1783-ETAP2F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW516-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details