Electro Standards Laboratories DB9 A/B Switch with Serial Remote Control Model 4428

Description
The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A and B ports from one DB9 device connected to the COMMON port. The switch may be controlled locally by manually operating a front panel pushbutton. The switch may be operated remotely via its RS232 serial interface REMOTE port located on the rear of the unit. Since all 9 pins of the DB9 interface are switched, the Model 4428 is applicable to ANY DB9 device. Features: Allows access to two DB9 devices from one COMMON DB9 device. Switches all 9 pins of the DB9 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A and B ports from one DB9 device connected to the COMMON port. The switch may be controlled locally by manually operating a front panel pushbutton. The switch may be operated remotely via its RS232 serial interface REMOTE port located on the rear of the unit. Since all 9 pins of the DB9 interface are switched, the Model 4428 is applicable to ANY DB9 device. Features: Allows access to two DB9 devices from one COMMON DB9 device. Switches all 9 pins of the DB9 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B Switch with Serial Remote Control - Model 4428 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B Switch with Serial Remote Control
Model 4428
DB9 A/B Switch with Serial Remote Control Model 4428
The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A and B ports from one DB9 device connected to the COMMON port. The switch may be controlled locally by manually operating a front panel pushbutton. The switch may be operated remotely via its RS232 serial interface REMOTE port located on the rear of the unit. Since all 9 pins of the DB9 interface are switched, the Model 4428 is applicable to ANY DB9 device. Features: Allows access to two DB9 devices from one COMMON DB9 device. Switches all 9 pins of the DB9 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.

The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A and B ports from one DB9 device connected to the COMMON port.

The switch may be controlled locally by manually operating a front panel pushbutton. The switch may be operated remotely via its RS232 serial interface REMOTE port located on the rear of the unit. Since all 9 pins of the DB9 interface are switched, the Model 4428 is applicable to ANY DB9 device.

Features:

  • Allows access to two DB9 devices from one COMMON DB9 device.
  • Switches all 9 pins of the DB9 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB9 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4428
Product Name DB9 A/B Switch with Serial Remote Control
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 619665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 10 Gbps
View Details