Electro Standards Laboratories 4-Channel RJ45 / BNC A/B Switch Model 8448

Description
Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes RJ45 connectors and is certified for Cat 5e Compliance. Channels 2, 3, and 4 utilize BNC coaxial connectors. All four channels switch simultaneously. Features: Each channel allows quick connection to any one of two devices from one Common device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched. Channels 2, 3, and 4 switch both the shield and center conductor of the coaxial interfaces. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables for your switch installation. Lifetime guarantee against manufacturing defects. Specifications: Channel 1 Port Connectors: (3) RJ45 female connectors labeled A, B, and COMMON. Channel 2, 3, and 4 Port Connectors: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. Front Panel Control: (1) Rotary Switch on front panel selects A or B. Power: No power required. Dimensions: 8.0"W x 7.25"D x 2.25"H. (20.3 x 18.4 x 5.7 cm) Weight: Approximately 2.5 lbs. (1.1 Kg)
Datasheet
Description
Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes RJ45 connectors and is certified for Cat 5e Compliance. Channels 2, 3, and 4 utilize BNC coaxial connectors. All four channels switch simultaneously. Features: Each channel allows quick connection to any one of two devices from one Common device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched. Channels 2, 3, and 4 switch both the shield and center conductor of the coaxial interfaces. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables for your switch installation. Lifetime guarantee against manufacturing defects. Specifications: Channel 1 Port Connectors: (3) RJ45 female connectors labeled A, B, and COMMON. Channel 2, 3, and 4 Port Connectors: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. Front Panel Control: (1) Rotary Switch on front panel selects A or B. Power: No power required. Dimensions: 8.0"W x 7.25"D x 2.25"H. (20.3 x 18.4 x 5.7 cm) Weight: Approximately 2.5 lbs. (1.1 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 / BNC A/B Switch - Model 8448 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 / BNC A/B Switch
Model 8448
4-Channel RJ45 / BNC A/B Switch Model 8448
Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes RJ45 connectors and is certified for Cat 5e Compliance. Channels 2, 3, and 4 utilize BNC coaxial connectors. All four channels switch simultaneously. Features: Each channel allows quick connection to any one of two devices from one Common device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched. Channels 2, 3, and 4 switch both the shield and center conductor of the coaxial interfaces. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables for your switch installation. Lifetime guarantee against manufacturing defects. Specifications: Channel 1 Port Connectors: (3) RJ45 female connectors labeled A, B, and COMMON. Channel 2, 3, and 4 Port Connectors: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. Front Panel Control: (1) Rotary Switch on front panel selects A or B. Power: No power required. Dimensions: 8.0"W x 7.25"D x 2.25"H. (20.3 x 18.4 x 5.7 cm) Weight: Approximately 2.5 lbs. (1.1 Kg)

Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes RJ45 connectors and is certified for Cat 5e Compliance. Channels 2, 3, and 4 utilize BNC coaxial connectors. All four channels switch simultaneously.

Features:

  • Each channel allows quick connection to any one of two devices from one Common device.
  • Simultaneously switches all four channels via front-panel rotary switch.
  • The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e)
  • All 8 pins of the RJ45 interface are switched.
  • Channels 2, 3, and 4 switch both the shield and center conductor of the coaxial interfaces.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • Eliminates the need to plug and unplug cables.
  • No external power supply required.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 or BNC Coax cables for your switch installation.
  • Lifetime guarantee against manufacturing defects.

Specifications:

  • Channel 1 Port Connectors: (3) RJ45 female connectors labeled A, B, and COMMON.
  • Channel 2, 3, and 4 Port Connectors: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON.
  • Front Panel Control: (1) Rotary Switch on front panel selects A or B.
  • Power: No power required.
  • Dimensions: 8.0"W x 7.25"D x 2.25"H. (20.3 x 18.4 x 5.7 cm)
  • Weight: Approximately 2.5 lbs. (1.1 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8448
Product Name 4-Channel RJ45 / BNC A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8008E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details