Electro Standards Laboratories 4-Channel RJ45 Cat 5e OnLine/Offline Switch Model 7378

Description
FEATURES: Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the DB9 Remote ports via Contact Closure signaling. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Upon power up, unit switches based on state of Contact Closure. Upon power loss, all four channels switch to the OFFLINE position. Front panel pushbutton control. Four DB9 Remote ports, one for each of four channels. Remote Contact Closure control and status provides dry contact logic to allow the control of the switch position, as well as obtain the present position. Front panel LED's display present position and power status. Certified for Cat5e compliance. Powered by customer supplied 24 VDC. Mating connector included. The PathWay® Model Quad Channel RJ45 Cat5e Online/Offline switch with Contact Closure Remote and Position Feedback allows the user the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for each channel. The Model 7378 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the DB9 Remote ports via Contact Closure signaling. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Upon power up, unit switches based on state of Contact Closure. Upon power loss, all four channels switch to the OFFLINE position. Front panel pushbutton control. Four DB9 Remote ports, one for each of four channels. Remote Contact Closure control and status provides dry contact logic to allow the control of the switch position, as well as obtain the present position. Front panel LED's display present position and power status. Certified for Cat5e compliance. Powered by customer supplied 24 VDC. Mating connector included. The PathWay® Model Quad Channel RJ45 Cat5e Online/Offline switch with Contact Closure Remote and Position Feedback allows the user the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for each channel. The Model 7378 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 Cat 5e OnLine/Offline Switch - Model 7378 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 Cat 5e OnLine/Offline Switch
Model 7378
4-Channel RJ45 Cat 5e OnLine/Offline Switch Model 7378
FEATURES: Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the DB9 Remote ports via Contact Closure signaling. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Upon power up, unit switches based on state of Contact Closure. Upon power loss, all four channels switch to the OFFLINE position. Front panel pushbutton control. Four DB9 Remote ports, one for each of four channels. Remote Contact Closure control and status provides dry contact logic to allow the control of the switch position, as well as obtain the present position. Front panel LED's display present position and power status. Certified for Cat5e compliance. Powered by customer supplied 24 VDC. Mating connector included. The PathWay® Model Quad Channel RJ45 Cat5e Online/Offline switch with Contact Closure Remote and Position Feedback allows the user the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for each channel. The Model 7378 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the DB9 Remote ports via Contact Closure signaling.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Upon power up, unit switches based on state of Contact Closure.
  • Upon power loss, all four channels switch to the OFFLINE position.
  • Front panel pushbutton control.
  • Four DB9 Remote ports, one for each of four channels.
  • Remote Contact Closure control and status provides dry contact logic to allow the control of the switch position, as well as obtain the present position.
  • Front panel LED's display present position and power status.
  • Certified for Cat5e compliance.
  • Powered by customer supplied 24 VDC. Mating connector included.

The PathWay® Model Quad Channel RJ45 Cat5e Online/Offline switch with Contact Closure Remote and Position Feedback allows the user the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for each channel. The Model 7378 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7378
Product Name 4-Channel RJ45 Cat 5e OnLine/Offline Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details