Electro Standards Laboratories 2-Channel RJ45 Cat5e Switch Model 9455

Description
The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to its A or B port, depending on switch position. Model 9455 2-Channel Switch Features: Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). All 8 pins of the RJ45 interface are switched. Transparent to data speed and format. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee. Custom length Cat5e cables available for your switch application.
Datasheet
Description
The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to its A or B port, depending on switch position. Model 9455 2-Channel Switch Features: Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). All 8 pins of the RJ45 interface are switched. Transparent to data speed and format. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee. Custom length Cat5e cables available for your switch application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel RJ45 Cat5e Switch - Model 9455 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel RJ45 Cat5e Switch
Model 9455
2-Channel RJ45 Cat5e Switch Model 9455
The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to its A or B port, depending on switch position. Model 9455 2-Channel Switch Features: Each channel allows quick connection to any one of two devices from one COMMON device. Rated for 10/100/1000 Base-T networks (Up to Cat 5e). All 8 pins of the RJ45 interface are switched. Transparent to data speed and format. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee. Custom length Cat5e cables available for your switch application.

The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to its A or B port, depending on switch position.

Model 9455 2-Channel Switch Features:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Rated for 10/100/1000 Base-T networks (Up to Cat 5e).
  • All 8 pins of the RJ45 interface are switched.
  • Transparent to data speed and format.
  • Simultaneously switches both channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power is required.
  • Rackmount configuration.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Lifetime guarantee.
  • Custom length Cat5e cables available for your switch application.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9455
Product Name 2-Channel RJ45 Cat5e Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
9505-24GP4XS - 9505-24GP4XS - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details