Electro Standards Laboratories USB Type-A A/B Switch Model 4502

Description
Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4 pins of the USB interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet
Description
Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4 pins of the USB interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type-A A/B Switch - Model 4502 - Electro Standards Laboratories
Cranston, RI, USA
USB Type-A A/B Switch
Model 4502
USB Type-A A/B Switch Model 4502
Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4 pins of the USB interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
  • Allows quick connection to any one of two USB Type-A interface devices from one COMMON device!
  • The A, B, and Common ports all are Type-A USB connectors.
  • Switches all 4 pins of the USB interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4502
Product Name USB Type-A A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 358639 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Modem
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-5626C-EI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 18 #
View Details