Electro Standards Laboratories QuickSwitch® SC Duplex A/B/C/D Fiber Switch Model 6195

Description
SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the QuickSwitch® 6195 via ASCII RS232 Serial Data commands. FEATURES: Access any one of four separate fiber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Front panel pushbutton control. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit will power up to the "A" position. Remote Control RS232 ASCII command interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display the present position and power status. All A, B, C, D and COM ports are SC Duplex Multimode 50/125 micron, and support a wavelength of 850 nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Datasheet
Description
SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the QuickSwitch® 6195 via ASCII RS232 Serial Data commands. FEATURES: Access any one of four separate fiber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Front panel pushbutton control. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit will power up to the "A" position. Remote Control RS232 ASCII command interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display the present position and power status. All A, B, C, D and COM ports are SC Duplex Multimode 50/125 micron, and support a wavelength of 850 nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® SC Duplex A/B/C/D Fiber Switch - Model 6195 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® SC Duplex A/B/C/D Fiber Switch
Model 6195
QuickSwitch® SC Duplex A/B/C/D Fiber Switch Model 6195
SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the QuickSwitch® 6195 via ASCII RS232 Serial Data commands. FEATURES: Access any one of four separate fiber optic networks from one computer. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Front panel pushbutton control. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit will power up to the "A" position. Remote Control RS232 ASCII command interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display the present position and power status. All A, B, C, D and COM ports are SC Duplex Multimode 50/125 micron, and support a wavelength of 850 nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.

SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the QuickSwitch® 6195 via ASCII RS232 Serial Data commands.

FEATURES:

  • Access any one of four separate fiber optic networks from one computer.
  • The switch ports are transparent to all data.
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates.
  • Front panel pushbutton control.
  • Retains last switch position in the event of power loss and continues to pass data.
  • When power is restored, unit will power up to the "A" position.
  • Remote Control RS232 ASCII command interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Front panel LED's display the present position and power status.
  • All A, B, C, D and COM ports are SC Duplex Multimode 50/125 micron, and support a wavelength of 850 nm.
  • The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6195
Product Name QuickSwitch® SC Duplex A/B/C/D Fiber Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data