Electro Standards Laboratories Remotely Controllable RJ45 A/B/C Switch withTriple RS232Remote Control Ports Model 4409

Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position and power status. REMOTE CONTROLS: (3) RJ45 female connectors on rear panel accept ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop configuration 8.15"W x 2.38" H x 7.27" D. (20.8 x 6.1 x 18.9 cm) WEIGHT: Approximately 1.8 lbs. (0.8 kg) RJ45 A/B/C SWITCH WITH TRIPLE RS232 REMOTES APPLICATION: The drawing illustrates a COMMON device connected to the RJ45 COMMON port sharing among Device A, Device B, and Device C each connected to the RJ45 ports labeled A, B, and C. There are three RJ45 ports for Remote Control of the unit using RS232 ASCII commands. FEATURES: Allows access to (3) RJ45 networks from one COMMON network or device. Switches all (8) pins of the RJ45 interface via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. Transparent to data speed and format. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status from all three Remote ports. All (3) RJ45 RS232 Remote ports can be used simultaneously. Front panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length RJ45 cables are available for your switch installation. The PathWay® Model 4409 Single Channel RJ45 A/B/C Switch with Triple RS232 Remotes allows the user the capability of sharing a single port interface device, connected to the "COM" port, among three other devices, connected to the "A", "B" and "C" ports. The Model 4409 is packaged in a slim desktop style enclosure. The switch may be controlled locally by the front panel pushbuttons or remotely from any of (3) DB9 Female ports located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position and power status. REMOTE CONTROLS: (3) RJ45 female connectors on rear panel accept ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop configuration 8.15"W x 2.38" H x 7.27" D. (20.8 x 6.1 x 18.9 cm) WEIGHT: Approximately 1.8 lbs. (0.8 kg) RJ45 A/B/C SWITCH WITH TRIPLE RS232 REMOTES APPLICATION: The drawing illustrates a COMMON device connected to the RJ45 COMMON port sharing among Device A, Device B, and Device C each connected to the RJ45 ports labeled A, B, and C. There are three RJ45 ports for Remote Control of the unit using RS232 ASCII commands. FEATURES: Allows access to (3) RJ45 networks from one COMMON network or device. Switches all (8) pins of the RJ45 interface via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. Transparent to data speed and format. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status from all three Remote ports. All (3) RJ45 RS232 Remote ports can be used simultaneously. Front panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length RJ45 cables are available for your switch installation. The PathWay® Model 4409 Single Channel RJ45 A/B/C Switch with Triple RS232 Remotes allows the user the capability of sharing a single port interface device, connected to the "COM" port, among three other devices, connected to the "A", "B" and "C" ports. The Model 4409 is packaged in a slim desktop style enclosure. The switch may be controlled locally by the front panel pushbuttons or remotely from any of (3) DB9 Female ports located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable RJ45 A/B/C Switch withTriple RS232Remote Control Ports - Model 4409 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable RJ45 A/B/C Switch withTriple RS232Remote Control Ports
Model 4409
Remotely Controllable RJ45 A/B/C Switch withTriple RS232Remote Control Ports Model 4409
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position and power status. REMOTE CONTROLS: (3) RJ45 female connectors on rear panel accept ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop configuration 8.15"W x 2.38" H x 7.27" D. (20.8 x 6.1 x 18.9 cm) WEIGHT: Approximately 1.8 lbs. (0.8 kg) RJ45 A/B/C SWITCH WITH TRIPLE RS232 REMOTES APPLICATION: The drawing illustrates a COMMON device connected to the RJ45 COMMON port sharing among Device A, Device B, and Device C each connected to the RJ45 ports labeled A, B, and C. There are three RJ45 ports for Remote Control of the unit using RS232 ASCII commands. FEATURES: Allows access to (3) RJ45 networks from one COMMON network or device. Switches all (8) pins of the RJ45 interface via break-before-make electromechanical relays. Eliminates the need to plug and unplug cables. Transparent to data speed and format. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status from all three Remote ports. All (3) RJ45 RS232 Remote ports can be used simultaneously. Front panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom Length RJ45 cables are available for your switch installation. The PathWay® Model 4409 Single Channel RJ45 A/B/C Switch with Triple RS232 Remotes allows the user the capability of sharing a single port interface device, connected to the "COM" port, among three other devices, connected to the "A", "B" and "C" ports. The Model 4409 is packaged in a slim desktop style enclosure. The switch may be controlled locally by the front panel pushbuttons or remotely from any of (3) DB9 Female ports located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands.

SPECIFICATIONS:

  • PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON.
  • FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching.
  • DISPLAY: (3) Front Panel LED's display switch position and power status.
  • REMOTE CONTROLS: (3) RJ45 female connectors on rear panel accept ASCII RS232 Serial Data for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Desktop configuration 8.15"W x 2.38" H x 7.27" D. (20.8 x 6.1 x 18.9 cm)
  • WEIGHT: Approximately 1.8 lbs. (0.8 kg)

RJ45 A/B/C SWITCH WITH TRIPLE RS232 REMOTES APPLICATION: The drawing illustrates a COMMON device connected to the RJ45 COMMON port sharing among Device A, Device B, and Device C each connected to the RJ45 ports labeled A, B, and C. There are three RJ45 ports for Remote Control of the unit using RS232 ASCII commands.

FEATURES:

  • Allows access to (3) RJ45 networks from one COMMON network or device.
  • Switches all (8) pins of the RJ45 interface via break-before-make electromechanical relays.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status from all three Remote ports.
  • All (3) RJ45 RS232 Remote ports can be used simultaneously.
  • Front panel LED's display switch position and power status.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom Length RJ45 cables are available for your switch installation.

The PathWay® Model 4409 Single Channel RJ45 A/B/C Switch with Triple RS232 Remotes allows the user the capability of sharing a single port interface device, connected to the "COM" port, among three other devices, connected to the "A", "B" and "C" ports. The Model 4409 is packaged in a slim desktop style enclosure.

The switch may be controlled locally by the front panel pushbuttons or remotely from any of (3) DB9 Female ports located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4409
Product Name Remotely Controllable RJ45 A/B/C Switch withTriple RS232Remote Control Ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.0100 to 1 Gbps
View Details