Electro Standards Laboratories QuickSwitch®Fiber Optic Network Switch, LC Duplex Model 6266

Description
QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status. REMOTE PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100 Base-T connection Telnet commands for remote control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. WAVELENGTH: 850 nanometers. DIMENSIONS: Rackmount 19.0" W x 3.5 " H x 10" D (48.3 x 8.9 x 25.4 cm) FIBER SIZE: 50/125 Micron WEIGHT: Approximately 6.5 lbs. (3.0 Kg) SIX-CHANNEL FIBER OPTIC APPLICATION, LC DUPLEX CONNECTORS WITH 10/100 BASE-T LAN TELNET ACCESS: Each Channel allows a COMMON Device connected to the LC DUPLEX COMMON port access to two Devices connected to the LC Duplex A and B ports. Additionally remote access can be achieved via Telnet commands using the RJ45 IP Addressable REMOTE port. QuickSwitch® 6266 Six-Channel Fiber Optic LC Duplex AB Switch with Telnet allows the user the capability of sharing a single port Fiber Optic LC Duplex interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports with local and remote access functionality for all 6 channels. All channels are switched simultaneously. Remote Access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. The QuickSwitch® 6266 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. Model 6266 QuickSwitch Fiber Optic Network Switch Features: QuickSwitch® 6266 Six-Channel fiber optic network switch allows devices connected to the "COMMON" port of each channel to access the "A" or "B" port on each channel. Six channels of A/B switching in one rack mount enclosure. All 6 channels switch simultaneously. Switch ports are transparent to all data. All fiber ports are LC Duplex, Multimode, 50/125 micron and support a wavelength of 850 nm. MEMS-based mirror/prism switch technology supports Gigabit data rates. Front panel push button control. Front panel LED's display present position and power status. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control the switch position, lockout the front panel operations and obtain switch status. Retains last switch position even in the event of power loss and continues to pass data. Custom length, rigorously tested and certified, LC fiber optic cables available for your switch installation. IP Addressable!
Datasheet
Description
QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status. REMOTE PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100 Base-T connection Telnet commands for remote control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. WAVELENGTH: 850 nanometers. DIMENSIONS: Rackmount 19.0" W x 3.5 " H x 10" D (48.3 x 8.9 x 25.4 cm) FIBER SIZE: 50/125 Micron WEIGHT: Approximately 6.5 lbs. (3.0 Kg) SIX-CHANNEL FIBER OPTIC APPLICATION, LC DUPLEX CONNECTORS WITH 10/100 BASE-T LAN TELNET ACCESS: Each Channel allows a COMMON Device connected to the LC DUPLEX COMMON port access to two Devices connected to the LC Duplex A and B ports. Additionally remote access can be achieved via Telnet commands using the RJ45 IP Addressable REMOTE port. QuickSwitch® 6266 Six-Channel Fiber Optic LC Duplex AB Switch with Telnet allows the user the capability of sharing a single port Fiber Optic LC Duplex interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports with local and remote access functionality for all 6 channels. All channels are switched simultaneously. Remote Access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. The QuickSwitch® 6266 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. Model 6266 QuickSwitch Fiber Optic Network Switch Features: QuickSwitch® 6266 Six-Channel fiber optic network switch allows devices connected to the "COMMON" port of each channel to access the "A" or "B" port on each channel. Six channels of A/B switching in one rack mount enclosure. All 6 channels switch simultaneously. Switch ports are transparent to all data. All fiber ports are LC Duplex, Multimode, 50/125 micron and support a wavelength of 850 nm. MEMS-based mirror/prism switch technology supports Gigabit data rates. Front panel push button control. Front panel LED's display present position and power status. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control the switch position, lockout the front panel operations and obtain switch status. Retains last switch position even in the event of power loss and continues to pass data. Custom length, rigorously tested and certified, LC fiber optic cables available for your switch installation. IP Addressable!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch®Fiber Optic Network Switch, LC Duplex - Model 6266 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®Fiber Optic Network Switch, LC Duplex
Model 6266
QuickSwitch®Fiber Optic Network Switch, LC Duplex Model 6266
QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status. REMOTE PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100 Base-T connection Telnet commands for remote control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. WAVELENGTH: 850 nanometers. DIMENSIONS: Rackmount 19.0" W x 3.5 " H x 10" D (48.3 x 8.9 x 25.4 cm) FIBER SIZE: 50/125 Micron WEIGHT: Approximately 6.5 lbs. (3.0 Kg) SIX-CHANNEL FIBER OPTIC APPLICATION, LC DUPLEX CONNECTORS WITH 10/100 BASE-T LAN TELNET ACCESS: Each Channel allows a COMMON Device connected to the LC DUPLEX COMMON port access to two Devices connected to the LC Duplex A and B ports. Additionally remote access can be achieved via Telnet commands using the RJ45 IP Addressable REMOTE port. QuickSwitch® 6266 Six-Channel Fiber Optic LC Duplex AB Switch with Telnet allows the user the capability of sharing a single port Fiber Optic LC Duplex interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports with local and remote access functionality for all 6 channels. All channels are switched simultaneously. Remote Access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. The QuickSwitch® 6266 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. Model 6266 QuickSwitch Fiber Optic Network Switch Features: QuickSwitch® 6266 Six-Channel fiber optic network switch allows devices connected to the "COMMON" port of each channel to access the "A" or "B" port on each channel. Six channels of A/B switching in one rack mount enclosure. All 6 channels switch simultaneously. Switch ports are transparent to all data. All fiber ports are LC Duplex, Multimode, 50/125 micron and support a wavelength of 850 nm. MEMS-based mirror/prism switch technology supports Gigabit data rates. Front panel push button control. Front panel LED's display present position and power status. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control the switch position, lockout the front panel operations and obtain switch status. Retains last switch position even in the event of power loss and continues to pass data. Custom length, rigorously tested and certified, LC fiber optic cables available for your switch installation. IP Addressable!

QuickSwitch® Specifications:

  • PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels).
  • CONTROL: (1) Pushbutton control allows local switching.
  • DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status.
  • REMOTE PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100 Base-T connection Telnet commands for remote control operation.
  • POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • WAVELENGTH: 850 nanometers.
  • DIMENSIONS: Rackmount 19.0" W x 3.5 " H x 10" D (48.3 x 8.9 x 25.4 cm)
  • FIBER SIZE: 50/125 Micron
  • WEIGHT: Approximately 6.5 lbs. (3.0 Kg)

SIX-CHANNEL FIBER OPTIC APPLICATION, LC DUPLEX CONNECTORS WITH 10/100 BASE-T LAN TELNET ACCESS: Each Channel allows a COMMON Device connected to the LC DUPLEX COMMON port access to two Devices connected to the LC Duplex A and B ports. Additionally remote access can be achieved via Telnet commands using the RJ45 IP Addressable REMOTE port.

QuickSwitch® 6266 Six-Channel Fiber Optic LC Duplex AB Switch with Telnet allows the user the capability of sharing a single port Fiber Optic LC Duplex interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports with local and remote access functionality for all 6 channels. All channels are switched simultaneously. Remote Access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. The QuickSwitch® 6266 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.

Model 6266 QuickSwitch Fiber Optic Network Switch Features:

  • QuickSwitch® 6266 Six-Channel fiber optic network switch allows devices connected to the "COMMON" port of each channel to access the "A" or "B" port on each channel.
  • Six channels of A/B switching in one rack mount enclosure.
  • All 6 channels switch simultaneously.
  • Switch ports are transparent to all data.
  • All fiber ports are LC Duplex, Multimode, 50/125 micron and support a wavelength of 850 nm.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Front panel push button control. Front panel LED's display present position and power status.
  • Control of the switch position from a 10/100 Base-T LAN Ethernet environment.
  • Remote Control Telnet command interface that allows the user to control the switch position, lockout the front panel operations and obtain switch status.
  • Retains last switch position even in the event of power loss and continues to pass data.
  • Custom length, rigorously tested and certified, LC fiber optic cables available for your switch installation.
  • IP Addressable!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6266
Product Name QuickSwitch®Fiber Optic Network Switch, LC Duplex
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Fiber Optic, Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8005A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details