Electro Standards Laboratories DB25 8-to-1 Network Switch, RS232 Serial Remote Model 7335

Description
SPECIFICATIONS: PORT CONNECTORS: (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8 (1) DB25 female connector labeled COMMON. DISPLAY: (8) Front panel LED's display channel switch position and power status. EXCLUSIVE REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. HAs 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 3.5" H x 10.12" D. (48.3 x 8.9 x 25.7 cm) WEIGHT: Approximately 8.9 lbs (4.0 kg) MODEL 7335 8-to-1 DB25 A/B APPLICATION w/EXCLUSIVE REMOTE: The diagram illustrates a COMMON device connected to the DB25 COMMON port with access among eight DB25 interface devices connected to the DB25 ports labeled "1", "2", "3", "4", "5", "6", "7" and "8". The DB9 REMOTE port allows the user to control the switch via RS232 ASCII commands. The unit can only be controlled remotely. No local control!
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8 (1) DB25 female connector labeled COMMON. DISPLAY: (8) Front panel LED's display channel switch position and power status. EXCLUSIVE REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. HAs 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 3.5" H x 10.12" D. (48.3 x 8.9 x 25.7 cm) WEIGHT: Approximately 8.9 lbs (4.0 kg) MODEL 7335 8-to-1 DB25 A/B APPLICATION w/EXCLUSIVE REMOTE: The diagram illustrates a COMMON device connected to the DB25 COMMON port with access among eight DB25 interface devices connected to the DB25 ports labeled "1", "2", "3", "4", "5", "6", "7" and "8". The DB9 REMOTE port allows the user to control the switch via RS232 ASCII commands. The unit can only be controlled remotely. No local control!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 8-to-1 Network Switch, RS232 Serial Remote - Model 7335 - Electro Standards Laboratories
Cranston, RI, USA
DB25 8-to-1 Network Switch, RS232 Serial Remote
Model 7335
DB25 8-to-1 Network Switch, RS232 Serial Remote Model 7335
SPECIFICATIONS: PORT CONNECTORS: (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8 (1) DB25 female connector labeled COMMON. DISPLAY: (8) Front panel LED's display channel switch position and power status. EXCLUSIVE REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. HAs 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 3.5" H x 10.12" D. (48.3 x 8.9 x 25.7 cm) WEIGHT: Approximately 8.9 lbs (4.0 kg) MODEL 7335 8-to-1 DB25 A/B APPLICATION w/EXCLUSIVE REMOTE: The diagram illustrates a COMMON device connected to the DB25 COMMON port with access among eight DB25 interface devices connected to the DB25 ports labeled "1", "2", "3", "4", "5", "6", "7" and "8". The DB9 REMOTE port allows the user to control the switch via RS232 ASCII commands. The unit can only be controlled remotely. No local control!

SPECIFICATIONS:

  • PORT CONNECTORS:
    • (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8
    • (1) DB25 female connector labeled COMMON.
  • DISPLAY: (8) Front panel LED's display channel switch position and power status.
  • EXCLUSIVE REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies
    12 VDC, 500 mA to the unit. HAs 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount configuration, 19.0" W x 3.5" H x 10.12" D. (48.3 x 8.9 x 25.7 cm)
  • WEIGHT: Approximately 8.9 lbs (4.0 kg)

MODEL 7335 8-to-1 DB25 A/B APPLICATION w/EXCLUSIVE REMOTE: The diagram illustrates a COMMON device connected to the DB25 COMMON port with access among eight DB25 interface devices connected to the DB25 ports labeled "1", "2", "3", "4", "5", "6", "7" and "8". The DB9 REMOTE port allows the user to control the switch via RS232 ASCII commands. The unit can only be controlled remotely. No local control!

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7335
Product Name DB25 8-to-1 Network Switch, RS232 Serial Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data