Electro Standards Laboratories 4-Channel BNC A/B Switch Model 7199

Description
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit. Model 7199 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The center pin of the BNC interface is switched only. The shells of the BNC interface are tied together and separated by channel. No front panel pushbutton control. Remote port designed for RS485 multi-drop applications. Remote RS485 ASCII commands that allow the user to control switch position and obtain switch status. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet
Description
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit. Model 7199 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The center pin of the BNC interface is switched only. The shells of the BNC interface are tied together and separated by channel. No front panel pushbutton control. Remote port designed for RS485 multi-drop applications. Remote RS485 ASCII commands that allow the user to control switch position and obtain switch status. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel BNC A/B Switch - Model 7199 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel BNC A/B Switch
Model 7199
4-Channel BNC A/B Switch Model 7199
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit. Model 7199 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The center pin of the BNC interface is switched only. The shells of the BNC interface are tied together and separated by channel. No front panel pushbutton control. Remote port designed for RS485 multi-drop applications. Remote RS485 ASCII commands that allow the user to control switch position and obtain switch status. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.

The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit.

Model 7199 Features:

  • Each channel allows access to two BNC networks from one COMMON BNC network or device.
  • Four independent switch channels may be switched individually or simultaneously.
  • The center pin of the BNC interface is switched only. The shells of the BNC interface are tied together and separated by channel.
  • No front panel pushbutton control.
  • Remote port designed for RS485 multi-drop applications.
  • Remote RS485 ASCII commands that allow the user to control switch position and obtain switch status.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7199
Product Name 4-Channel BNC A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE308-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details