Electro Standards Laboratories DB25 A/B Switch with Cutoff Position Model 7748

Description
The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports with remote. A front panel pushbutton allows local control of switch position. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface. Features: The switch ports are transparent to all data. All pins of the DB25 interface are switched. When power is lost, unit reverts to a secure off-line cutoff position that isolates all communication ports. When power is restored, the unit automatically switches to the default position set by user. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position and power status.
Datasheet
Description
The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports with remote. A front panel pushbutton allows local control of switch position. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface. Features: The switch ports are transparent to all data. All pins of the DB25 interface are switched. When power is lost, unit reverts to a secure off-line cutoff position that isolates all communication ports. When power is restored, the unit automatically switches to the default position set by user. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 A/B Switch with Cutoff Position - Model 7748 - Electro Standards Laboratories
Cranston, RI, USA
DB25 A/B Switch with Cutoff Position
Model 7748
DB25 A/B Switch with Cutoff Position Model 7748
The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports with remote. A front panel pushbutton allows local control of switch position. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface. Features: The switch ports are transparent to all data. All pins of the DB25 interface are switched. When power is lost, unit reverts to a secure off-line cutoff position that isolates all communication ports. When power is restored, the unit automatically switches to the default position set by user. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LEDs display switch position and power status.

The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports with remote. A front panel pushbutton allows local control of switch position. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface.
Features:

  • The switch ports are transparent to all data.
  • All pins of the DB25 interface are switched.
  • When power is lost, unit reverts to a secure off-line cutoff position that isolates all communication ports.
  • When power is restored, the unit automatically switches to the default position set by user.
  • Control of the switch position from a 10/100-Base-T LAN Ethernet environment.
  • Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status.
  • Front panel LEDs display switch position and power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7748
Product Name DB25 A/B Switch with Cutoff Position
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.0100 to 1 Gbps
View Details