Electro Standards Laboratories Single Channel 3-State RJ45 Cat5e Switch Model 5528

Description
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. This network switch is manually switched via front panel keylock actuator. Unit permits signal to pass uninterrupted (SVCN and GPCN positions) or isolates in/out copper (OFFLINE position). Status Out port for linking switch system unit to the Model 5527 SVCN/GPCN/OFFLINE Display Indicator Unit. Installs in a standard 19" wide equipment rack. The front panel indicator LED's on the Model 5528 will display the position status of the unit. The position of the Model 5528 will follow the keylock actuator position at all times when there is power to the switch. In the event power is lost, the switch will revert to the secure OFFLINE status regardless of the keylock position. When power is restored, the unit will automatically read and match the switch position indicated by the keylock actuator. The key can only be removed from the keylock actuator in the OFFLINE position.
Datasheet
Description
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. This network switch is manually switched via front panel keylock actuator. Unit permits signal to pass uninterrupted (SVCN and GPCN positions) or isolates in/out copper (OFFLINE position). Status Out port for linking switch system unit to the Model 5527 SVCN/GPCN/OFFLINE Display Indicator Unit. Installs in a standard 19" wide equipment rack. The front panel indicator LED's on the Model 5528 will display the position status of the unit. The position of the Model 5528 will follow the keylock actuator position at all times when there is power to the switch. In the event power is lost, the switch will revert to the secure OFFLINE status regardless of the keylock position. When power is restored, the unit will automatically read and match the switch position indicated by the keylock actuator. The key can only be removed from the keylock actuator in the OFFLINE position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel 3-State RJ45 Cat5e Switch - Model 5528 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel 3-State RJ45 Cat5e Switch
Model 5528
Single Channel 3-State RJ45 Cat5e Switch Model 5528
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. This network switch is manually switched via front panel keylock actuator. Unit permits signal to pass uninterrupted (SVCN and GPCN positions) or isolates in/out copper (OFFLINE position). Status Out port for linking switch system unit to the Model 5527 SVCN/GPCN/OFFLINE Display Indicator Unit. Installs in a standard 19" wide equipment rack. The front panel indicator LED's on the Model 5528 will display the position status of the unit. The position of the Model 5528 will follow the keylock actuator position at all times when there is power to the switch. In the event power is lost, the switch will revert to the secure OFFLINE status regardless of the keylock position. When power is restored, the unit will automatically read and match the switch position indicated by the keylock actuator. The key can only be removed from the keylock actuator in the OFFLINE position.
  • The switch ports are transparent to all data.
  • All pins of the RJ45 interface are switched.
  • Interface meets Cat5e performance.
  • This network switch is manually switched via front panel keylock actuator.
  • Unit permits signal to pass uninterrupted (SVCN and GPCN positions) or isolates in/out copper (OFFLINE position).
  • Status Out port for linking switch system unit to the Model 5527 SVCN/GPCN/OFFLINE Display Indicator Unit.
  • Installs in a standard 19" wide equipment rack.
  • The front panel indicator LED's on the Model 5528 will display the position status of the unit.
  • The position of the Model 5528 will follow the keylock actuator position at all times when there is power to the switch.
  • In the event power is lost, the switch will revert to the secure OFFLINE status regardless of the keylock position. When power is restored, the unit will automatically read and match the switch position indicated by the keylock actuator.
  • The key can only be removed from the keylock actuator in the OFFLINE position.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 5528
Product Name Single Channel 3-State RJ45 Cat5e Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data