Electro Standards Laboratories Tri-Channel RJ45 Cat5e A/B Switch w/ RS232 Remote Model 7366

Description
The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The switch may be controlled manually via front panel pushbuttons or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. (3) Independent switch channels in a slim package! Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The switch may be controlled manually via front panel pushbuttons or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. (3) Independent switch channels in a slim package! Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel RJ45 Cat5e A/B Switch w/ RS232 Remote - Model 7366 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel RJ45 Cat5e A/B Switch w/ RS232 Remote
Model 7366
Tri-Channel RJ45 Cat5e A/B Switch w/ RS232 Remote Model 7366
The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The switch may be controlled manually via front panel pushbuttons or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. (3) Independent switch channels in a slim package! Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation.

The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel.

The switch may be controlled manually via front panel pushbuttons or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.

Features:

  • Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • Switches all 8 pins of the RJ45 interface.
  • (3) Independent switch channels in a slim package!
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat5e compliance.
  • Local control via front-panel pushbuttons.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Ideal for fallback applications.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length Cat5e cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7366
Product Name Tri-Channel RJ45 Cat5e A/B Switch w/ RS232 Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 port managed switch - 1783-BMS4S2SGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial Communication Gateway with TI Cortex A8, 2 LAN, 2 COM, 4 DI & 4 DO - ECU-1251D-R10AA - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details