Electro Standards Laboratories RL45 A/B Network Switches with Feedback Model 9084

Description
The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port. The unit is a manually operated keylock switch, requiring no power. Port selection is quick and easy via a front panel keylock switch. The Model 9084 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B. Key can be removed in the A position only. Manual operation via front panel mounted keylock switch. Switches all 8 leads of the RJ45 interface. Position feedback for the "B" position via short or closed circuit on 2 screw terminals mounted next to the RJ45 ports. Certified for category 5e compliance. Manually operated keylock switch. No power required. DIN-rail bracket on rear panel. Grounding screw is mounted on the front panel.
Datasheet
Description
The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port. The unit is a manually operated keylock switch, requiring no power. Port selection is quick and easy via a front panel keylock switch. The Model 9084 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B. Key can be removed in the A position only. Manual operation via front panel mounted keylock switch. Switches all 8 leads of the RJ45 interface. Position feedback for the "B" position via short or closed circuit on 2 screw terminals mounted next to the RJ45 ports. Certified for category 5e compliance. Manually operated keylock switch. No power required. DIN-rail bracket on rear panel. Grounding screw is mounted on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RL45 A/B Network Switches with Feedback - Model 9084 - Electro Standards Laboratories
Cranston, RI, USA
RL45 A/B Network Switches with Feedback
Model 9084
RL45 A/B Network Switches with Feedback Model 9084
The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port. The unit is a manually operated keylock switch, requiring no power. Port selection is quick and easy via a front panel keylock switch. The Model 9084 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B. Key can be removed in the A position only. Manual operation via front panel mounted keylock switch. Switches all 8 leads of the RJ45 interface. Position feedback for the "B" position via short or closed circuit on 2 screw terminals mounted next to the RJ45 ports. Certified for category 5e compliance. Manually operated keylock switch. No power required. DIN-rail bracket on rear panel. Grounding screw is mounted on the front panel.

The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port. The unit is a manually operated keylock switch, requiring no power. Port selection is quick and easy via a front panel keylock switch. The Model 9084 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.

Features:

  • Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B.
  • Key can be removed in the A position only.
  • Manual operation via front panel mounted keylock switch.
  • Switches all 8 leads of the RJ45 interface.
  • Position feedback for the "B" position via short or closed circuit on 2 screw terminals mounted next to the RJ45 ports.
  • Certified for category 5e compliance.
  • Manually operated keylock switch. No power required.
  • DIN-rail bracket on rear panel.
  • Grounding screw is mounted on the front panel.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9084
Product Name RL45 A/B Network Switches with Feedback
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details