Electro Standards Laboratories RJ45 A/B CAT 5e Switch Model 8079

Description
The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between two networks with a simple flip of the switch. The unit supports all 8 pins of the RJ45 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 8079 is enclosed in a slim desktop enclosure. This high-quality network switch is available to city, state, and federal government purchasers at a discounted price and favorable payment and shipping terms via GSA Schedule GS-35F-0286V. Click here or on GSA icon for details. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form. /Products-Custom/Cop per-Switch/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: LineSelect® Model 8079 allows access to three networks from one computer or workstation. Certified for category 5e compliance. High quality sealed switch with self wiping contacts. Eliminates the need to plug and unplug cables. No external power required. The ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. Manual control via knob located on the front panel. Rated for 10/100/1000 Base-T networks (Up to Cat5e). (3) RJ45 Connections, ports A, B, and COMMON located on rear panel. Attractive anodized black box packaging provides EMI.RFI shielding. Switching mechanism is sealed precious metal contact switch. Custom length Cat5e cables available for your switch installation. Get better performance. Lifetime warranty against manufacturing defects. Municipalities, schools, government: This product is on GSA Shedule!
Datasheet
Description
The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between two networks with a simple flip of the switch. The unit supports all 8 pins of the RJ45 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 8079 is enclosed in a slim desktop enclosure. This high-quality network switch is available to city, state, and federal government purchasers at a discounted price and favorable payment and shipping terms via GSA Schedule GS-35F-0286V. Click here or on GSA icon for details. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form. /Products-Custom/Cop per-Switch/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: LineSelect® Model 8079 allows access to three networks from one computer or workstation. Certified for category 5e compliance. High quality sealed switch with self wiping contacts. Eliminates the need to plug and unplug cables. No external power required. The ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. Manual control via knob located on the front panel. Rated for 10/100/1000 Base-T networks (Up to Cat5e). (3) RJ45 Connections, ports A, B, and COMMON located on rear panel. Attractive anodized black box packaging provides EMI.RFI shielding. Switching mechanism is sealed precious metal contact switch. Custom length Cat5e cables available for your switch installation. Get better performance. Lifetime warranty against manufacturing defects. Municipalities, schools, government: This product is on GSA Shedule!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B CAT 5e Switch - Model 8079 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B CAT 5e Switch
Model 8079
RJ45 A/B CAT 5e Switch Model 8079
The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between two networks with a simple flip of the switch. The unit supports all 8 pins of the RJ45 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 8079 is enclosed in a slim desktop enclosure. This high-quality network switch is available to city, state, and federal government purchasers at a discounted price and favorable payment and shipping terms via GSA Schedule GS-35F-0286V. Click here or on GSA icon for details. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form. /Products-Custom/Cop per-Switch/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: LineSelect® Model 8079 allows access to three networks from one computer or workstation. Certified for category 5e compliance. High quality sealed switch with self wiping contacts. Eliminates the need to plug and unplug cables. No external power required. The ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. Manual control via knob located on the front panel. Rated for 10/100/1000 Base-T networks (Up to Cat5e). (3) RJ45 Connections, ports A, B, and COMMON located on rear panel. Attractive anodized black box packaging provides EMI.RFI shielding. Switching mechanism is sealed precious metal contact switch. Custom length Cat5e cables available for your switch installation. Get better performance. Lifetime warranty against manufacturing defects. Municipalities, schools, government: This product is on GSA Shedule!

The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between two networks with a simple flip of the switch. The unit supports all 8 pins of the RJ45 interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 8079 is enclosed in a slim desktop enclosure.

This high-quality network switch is available to city, state, and federal government purchasers at a discounted price and favorable payment and shipping terms via GSA Schedule GS-35F-0286V. Click here or on GSA icon for details.

Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form. /Products-Custom/Copper-Switch/

Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage.

All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

FEATURES:

  • LineSelect® Model 8079 allows access to three networks from one computer or workstation.
  • Certified for category 5e compliance.
  • High quality sealed switch with self wiping contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • The ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make rotary switch.
  • Manual control via knob located on the front panel.
  • Rated for 10/100/1000 Base-T networks (Up to Cat5e).
  • (3) RJ45 Connections, ports A, B, and COMMON located on rear panel.
  • Attractive anodized black box packaging provides EMI.RFI shielding.
  • Switching mechanism is sealed precious metal contact switch.
  • Custom length Cat5e cables available for your switch installation. Get better performance.
  • Lifetime warranty against manufacturing defects.
  • Municipalities, schools, government: This product is on GSA Shedule!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8079
Product Name RJ45 A/B CAT 5e Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details