Electro Standards Laboratories RJ45 CAT5e A/B Switch, Telnet Model 7421

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.18" D x 1.75" H. (48.3 x 4.4 x 20.8 cm). WEIGHT: Approximately 4.2 lbs. (1.9 kg) CAT5e A/B SWITCH APPLICATION w/TELNET REMOTE ACCESS: The drawing illustrates a COMMON device connected to the RJ45 COM port with access to Device A or Device B, connected the RJ45 A and RJ45 B ports. An RJ45 Remote port accepts 10/100 Base-T LAN Ethernet commands for Remote Control operation of the Model 7421. IP Addressable! The Remote Ethernet access is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. The unit reverts to the A position on power down and continues to pass data. On power up, the unit maintains its position. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7421 RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7421 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.18" D x 1.75" H. (48.3 x 4.4 x 20.8 cm). WEIGHT: Approximately 4.2 lbs. (1.9 kg) CAT5e A/B SWITCH APPLICATION w/TELNET REMOTE ACCESS: The drawing illustrates a COMMON device connected to the RJ45 COM port with access to Device A or Device B, connected the RJ45 A and RJ45 B ports. An RJ45 Remote port accepts 10/100 Base-T LAN Ethernet commands for Remote Control operation of the Model 7421. IP Addressable! The Remote Ethernet access is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. The unit reverts to the A position on power down and continues to pass data. On power up, the unit maintains its position. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7421 RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7421 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e A/B Switch, Telnet - Model 7421 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e A/B Switch, Telnet
Model 7421
RJ45 CAT5e A/B Switch, Telnet Model 7421
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.18" D x 1.75" H. (48.3 x 4.4 x 20.8 cm). WEIGHT: Approximately 4.2 lbs. (1.9 kg) CAT5e A/B SWITCH APPLICATION w/TELNET REMOTE ACCESS: The drawing illustrates a COMMON device connected to the RJ45 COM port with access to Device A or Device B, connected the RJ45 A and RJ45 B ports. An RJ45 Remote port accepts 10/100 Base-T LAN Ethernet commands for Remote Control operation of the Model 7421. IP Addressable! The Remote Ethernet access is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. The unit reverts to the A position on power down and continues to pass data. On power up, the unit maintains its position. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. Remote control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7421 RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7421 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 8.18" D x 1.75" H. (48.3 x 4.4 x 20.8 cm).
  • WEIGHT: Approximately 4.2 lbs. (1.9 kg)

CAT5e A/B SWITCH APPLICATION w/TELNET REMOTE ACCESS:
The drawing illustrates a COMMON device connected to the RJ45 COM port with access to Device A or Device B, connected the RJ45 A and RJ45 B ports. An RJ45 Remote port accepts 10/100 Base-T LAN Ethernet commands for Remote Control operation of the Model 7421. IP Addressable! The Remote Ethernet access is password protected.

FEATURES:

  • Allows quick connection to any one of two RJ45 devices from one COMMON device.
  • The switch ports are transparent to all data.
  • Cat 5e compliance.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Front panel pushbutton control.
  • The unit reverts to the A position on power down and continues to pass data.
  • On power up, the unit maintains its position.
  • Control of the switch position from a 10/100 Base-T LAN Ethernet environment.
  • Remote control Telnet command interface that allows the user to control switch position, lockout front panel operations and obtain switch status.
  • Remote control of the switch is password protected.
  • Front panel LED's display switch position and power status.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length Cat 5e cables available for your switch installation.

PathWay® Model 7421 RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7421 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7421
Product Name RJ45 CAT5e A/B Switch, Telnet
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Optical Repeater Mini Bit-Driver® - 2092 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Form Factor Rack Mount
Network Media Fiber Optic
View Details