Electro Standards Laboratories DB9 A/B Automatic Fallback Switch Model 7124R

Description
The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. The Model 7124R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. When in automatic fallback mode, the unit monitors data activity on the Port “A”. If activity is lost, the unit switches to Port “B”. The Model 7124R will maintain its connection to the Port “B” until data activity is detected on the Port “A”, at which time the unit will automatically return to the “A” position. If no data is present on either the Port “A” or on Port “B”, the unit will stay in the “B” position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch. FEATURES • Allows quick connection to any one of two DB9 interface devices from one COMMON DB9 interface device. • Certified RoHS Compliant. • The switch ports are transparent to all data. • All (9) pins of the DB9 interface are switched via break-before- make electromechanical relays. • Retains last switch position in the event of power loss and continues to pass data. • Front panel pushbutton control. • Ideal for automatic fallback applications based on Port “A” data activity. • Automatic Fallback Mode operates based on data monitoring of pin 3 of the “A” port and automatic switching occurs after 3 seconds of data loss. • Auto-switch logic: If activity on Port “A”, stay on Port “A”; if data activity is lost from Port “A”, switch to Port “B”. • Remote control port allows control of the switch position, lockout front panel operations and obtain switch status via contact closure signaling. • Front panel LED’s display switch position and power status. • Attractive all metal black box packaging provides EMI/RFI shielding. • Custom length DB9 cables available for your switch installation
Datasheet
Description
The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. The Model 7124R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. When in automatic fallback mode, the unit monitors data activity on the Port “A”. If activity is lost, the unit switches to Port “B”. The Model 7124R will maintain its connection to the Port “B” until data activity is detected on the Port “A”, at which time the unit will automatically return to the “A” position. If no data is present on either the Port “A” or on Port “B”, the unit will stay in the “B” position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch. FEATURES • Allows quick connection to any one of two DB9 interface devices from one COMMON DB9 interface device. • Certified RoHS Compliant. • The switch ports are transparent to all data. • All (9) pins of the DB9 interface are switched via break-before- make electromechanical relays. • Retains last switch position in the event of power loss and continues to pass data. • Front panel pushbutton control. • Ideal for automatic fallback applications based on Port “A” data activity. • Automatic Fallback Mode operates based on data monitoring of pin 3 of the “A” port and automatic switching occurs after 3 seconds of data loss. • Auto-switch logic: If activity on Port “A”, stay on Port “A”; if data activity is lost from Port “A”, switch to Port “B”. • Remote control port allows control of the switch position, lockout front panel operations and obtain switch status via contact closure signaling. • Front panel LED’s display switch position and power status. • Attractive all metal black box packaging provides EMI/RFI shielding. • Custom length DB9 cables available for your switch installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B Automatic Fallback Switch - Model 7124R - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B Automatic Fallback Switch
Model 7124R
DB9 A/B Automatic Fallback Switch Model 7124R
The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. The Model 7124R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. When in automatic fallback mode, the unit monitors data activity on the Port “A”. If activity is lost, the unit switches to Port “B”. The Model 7124R will maintain its connection to the Port “B” until data activity is detected on the Port “A”, at which time the unit will automatically return to the “A” position. If no data is present on either the Port “A” or on Port “B”, the unit will stay in the “B” position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch. FEATURES • Allows quick connection to any one of two DB9 interface devices from one COMMON DB9 interface device. • Certified RoHS Compliant. • The switch ports are transparent to all data. • All (9) pins of the DB9 interface are switched via break-before- make electromechanical relays. • Retains last switch position in the event of power loss and continues to pass data. • Front panel pushbutton control. • Ideal for automatic fallback applications based on Port “A” data activity. • Automatic Fallback Mode operates based on data monitoring of pin 3 of the “A” port and automatic switching occurs after 3 seconds of data loss. • Auto-switch logic: If activity on Port “A”, stay on Port “A”; if data activity is lost from Port “A”, switch to Port “B”. • Remote control port allows control of the switch position, lockout front panel operations and obtain switch status via contact closure signaling. • Front panel LED’s display switch position and power status. • Attractive all metal black box packaging provides EMI/RFI shielding. • Custom length DB9 cables available for your switch installation

The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. The Model 7124R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. When in automatic fallback mode, the unit monitors data activity on the Port “A”. If activity is lost, the unit switches to Port “B”. The Model 7124R will maintain its connection to the Port “B” until data activity is detected on the Port “A”, at which time the unit will automatically return to the “A” position. If no data is present on either the Port “A” or on Port “B”, the unit will stay in the “B” position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.

FEATURES

• Allows quick connection to any one of two DB9 interface

devices from one COMMON DB9 interface device.

• Certified RoHS Compliant.

• The switch ports are transparent to all data.

• All (9) pins of the DB9 interface are switched via break-before-

make electromechanical relays.

• Retains last switch position in the event of power loss and

continues to pass data.

• Front panel pushbutton control.

• Ideal for automatic fallback applications based on Port “A”

data activity.

• Automatic Fallback Mode operates based on data monitoring

of pin 3 of the “A” port and automatic switching occurs after 3

seconds of data loss.

• Auto-switch logic: If activity on Port “A”, stay on Port “A”;

if data activity is lost from Port “A”, switch to Port “B”.

• Remote control port allows control of the switch position,

lockout front panel operations and obtain switch status via

contact closure signaling.

• Front panel LED’s display switch position and power status.

• Attractive all metal black box packaging provides EMI/RFI

shielding.

• Custom length DB9 cables available for your switch installation

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7124R
Product Name DB9 A/B Automatic Fallback Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed Switch - 1783-RMS10T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 10 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers