Electro Standards Laboratories QuickSwitch® 6330 Single Channel LC Duplex Online/Offline Switch Model 6330

Description
The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection. The QuickSwitch® Model 6330 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Allows quick connection or disconnection between two fiber optic networks or devices. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data Transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, the unit reverts to "OFFLINE" position. When the power is restored, the unit remains in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Datasheet
Description
The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection. The QuickSwitch® Model 6330 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Allows quick connection or disconnection between two fiber optic networks or devices. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data Transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, the unit reverts to "OFFLINE" position. When the power is restored, the unit remains in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® 6330 Single Channel LC Duplex Online/Offline Switch - Model 6330 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® 6330 Single Channel LC Duplex Online/Offline Switch
Model 6330
QuickSwitch® 6330 Single Channel LC Duplex Online/Offline Switch Model 6330
The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection. The QuickSwitch® Model 6330 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Allows quick connection or disconnection between two fiber optic networks or devices. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data Transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, the unit reverts to "OFFLINE" position. When the power is restored, the unit remains in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.

The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection. The QuickSwitch® Model 6330 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's.

Features:

  • Allows quick connection or disconnection between two fiber optic networks or devices.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Service protocol transparent.
  • Bit-rate and data Transparent.
  • Optical data throughput scalability.
  • The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm.
  • All switch control is from front panel. No remote control.
  • Front panel LED's for display of current position and power status.
  • When power is lost, the unit reverts to "OFFLINE" position.
  • When the power is restored, the unit remains in "OFFLINE" position.
  • Eliminates need to plug/unplug fiber optic patchcords.
  • Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6330
Product Name QuickSwitch® 6330 Single Channel LC Duplex Online/Offline Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details