Electro Standards Laboratories 2-Position Switch, MMF Connectors Model 8092 DB9

Description
SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9 pins switched. POWER: No power required. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.5 lbs DB9 MMF A/B SWITCH APPLICATION: The diagram illustrates a DB9 manual switch with two DB9 male port connectors labeled A and B, and one DB9 female port labeled COMMON. A device connected to the DB9 female COMMON port shares among two other devices connected to the DB9 male A port and the DB9 male B port.
Datasheet
Description
SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9 pins switched. POWER: No power required. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.5 lbs DB9 MMF A/B SWITCH APPLICATION: The diagram illustrates a DB9 manual switch with two DB9 male port connectors labeled A and B, and one DB9 female port labeled COMMON. A device connected to the DB9 female COMMON port shares among two other devices connected to the DB9 male A port and the DB9 male B port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Position Switch, MMF Connectors - Model 8092 DB9 - Electro Standards Laboratories
Cranston, RI, USA
2-Position Switch, MMF Connectors
Model 8092 DB9
2-Position Switch, MMF Connectors Model 8092 DB9
SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9 pins switched. POWER: No power required. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.5 lbs DB9 MMF A/B SWITCH APPLICATION: The diagram illustrates a DB9 manual switch with two DB9 male port connectors labeled A and B, and one DB9 female port labeled COMMON. A device connected to the DB9 female COMMON port shares among two other devices connected to the DB9 male A port and the DB9 male B port.

SPECIFICATIONS:

  • CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON.
  • CONTROL: (1) Rotary switch on front panel selects A or B.
  • PINS SWITCHED: All 9 pins switched.
  • POWER: No power required.
  • ENCLOSURE: Shielded Aluminum Enclosure.
  • DIMENSIONS: 5.25" W x 2.0" H x 7.25" D.
    (13.3 x 5.1 x 18.4 cm)
  • WEIGHT: Approximately 1.5 lbs

DB9 MMF A/B SWITCH APPLICATION: The diagram illustrates a DB9 manual switch with two DB9 male port connectors labeled A and B, and one DB9 female port labeled COMMON. A device connected to the DB9 female COMMON port shares among two other devices connected to the DB9 male A port and the DB9 male B port.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8092 DB9
Product Name 2-Position Switch, MMF Connectors
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

5FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2525I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details