Electro Standards Laboratories DB25 A/B Switch with Auto Fallback & RS232 Remote Model 7391

Description
The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports. The Model 7391 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 Serial Commands, and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status. When in Automatic Fallback Mode, the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence is lost on the active port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its present port and continue to monitor both ports. The user can override Automatic Fallback operation from the front panel or Remote port and force the unit to operate as an A/B switch (Manual Mode). FEATURES: The unit may be switched manually, remotely, or automatically. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Automatic switching monitors either RD activity or DCD presence on ports A and B The switch ports are transparent to all data. All 25 pins of the DB25 interface are switched via break-before-make electromechanical relays. Protective ground Pin 1 is tied together between A, B and COM. Signal ground Pin 7 on A and B are tied to board ground for reference when monitoring signals. The unit maintains last set position on power loss and continues to pass data. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and Remote port to determine the correct startup configuration.
Datasheet
Description
The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports. The Model 7391 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 Serial Commands, and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status. When in Automatic Fallback Mode, the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence is lost on the active port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its present port and continue to monitor both ports. The user can override Automatic Fallback operation from the front panel or Remote port and force the unit to operate as an A/B switch (Manual Mode). FEATURES: The unit may be switched manually, remotely, or automatically. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Automatic switching monitors either RD activity or DCD presence on ports A and B The switch ports are transparent to all data. All 25 pins of the DB25 interface are switched via break-before-make electromechanical relays. Protective ground Pin 1 is tied together between A, B and COM. Signal ground Pin 7 on A and B are tied to board ground for reference when monitoring signals. The unit maintains last set position on power loss and continues to pass data. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and Remote port to determine the correct startup configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 A/B Switch with Auto Fallback & RS232 Remote - Model 7391 - Electro Standards Laboratories
Cranston, RI, USA
DB25 A/B Switch with Auto Fallback & RS232 Remote
Model 7391
DB25 A/B Switch with Auto Fallback & RS232 Remote Model 7391
The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports. The Model 7391 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 Serial Commands, and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status. When in Automatic Fallback Mode, the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence is lost on the active port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its present port and continue to monitor both ports. The user can override Automatic Fallback operation from the front panel or Remote port and force the unit to operate as an A/B switch (Manual Mode). FEATURES: The unit may be switched manually, remotely, or automatically. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Automatic switching monitors either RD activity or DCD presence on ports A and B The switch ports are transparent to all data. All 25 pins of the DB25 interface are switched via break-before-make electromechanical relays. Protective ground Pin 1 is tied together between A, B and COM. Signal ground Pin 7 on A and B are tied to board ground for reference when monitoring signals. The unit maintains last set position on power loss and continues to pass data. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and Remote port to determine the correct startup configuration.

The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among two other devices connected to the “A” and “B” ports. The Model 7391 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 Serial Commands, and allows the user to both control and monitor the switch position remotely. The front panel LED display indicates the switch position and unit power status.

When in Automatic Fallback Mode, the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence is lost on the active port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its present port and continue to monitor both ports. The user can override Automatic Fallback operation from the front panel or Remote port and force the unit to operate as an A/B switch (Manual Mode).

FEATURES:

  • The unit may be switched manually, remotely, or automatically.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions.
  • Automatic switching monitors either RD activity or DCD presence on ports A and B
  • The switch ports are transparent to all data.
  • All 25 pins of the DB25 interface are switched via break-before-make electromechanical relays.
  • Protective ground Pin 1 is tied together between A, B and COM.
  • Signal ground Pin 7 on A and B are tied to board ground for reference when monitoring signals.
  • The unit maintains last set position on power loss and continues to pass data.
  • When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and Remote port to determine the correct startup configuration.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7391
Product Name DB25 A/B Switch with Auto Fallback & RS232 Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2844527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 20 #
Data Rate 1 Gbps
View Details