Electro Standards Laboratories 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch Model 5536

Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON. FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position. DISPLAY: (3) Front panel Red LED's and (1) Green LED displays switch position and power status. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor port. POWER: "WIDE RANGE" CE and UL listed table power module (Cat. No. 521895) 100VAC/240VAC, 50Hz/60Hz is included with the unit. This power supply is required only to power the LED's. No power is required to operate the switch. DIMENSIONS: 19" W x 1.75" H x 8.0" D. (48.3 x 4.5 x 20.4 cm) WEIGHT: 4.2 lbs. (1.9 Kg) The Model 5536 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch allows the user the capability of accessing three separate devices, ports TS, SVCN, and DRAG, via a connection through a device connected to the COMMON port, or isolating all ports in the OFFLINE position. The Model 5536 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Unit switched via front panel Keylock Actuator. The position will follow the Keylock Actuator position at all times. The front panel indicator LED's will display the position status of the unit when power is connected. All (8) pins of the RJ45 interface are switched. High quality sealed switch with self-wiping low impedance contacts. Certified for Cat5e compliance. The switch ports are transparent to all data. The key can only be removed from the Keylock Actuator in the OFFLINE position. No power is required to operate unit. Contact Closure Status port provides dry contact logic to obtain the switch position. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime guarantee against manufacturing defects
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON. FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position. DISPLAY: (3) Front panel Red LED's and (1) Green LED displays switch position and power status. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor port. POWER: "WIDE RANGE" CE and UL listed table power module (Cat. No. 521895) 100VAC/240VAC, 50Hz/60Hz is included with the unit. This power supply is required only to power the LED's. No power is required to operate the switch. DIMENSIONS: 19" W x 1.75" H x 8.0" D. (48.3 x 4.5 x 20.4 cm) WEIGHT: 4.2 lbs. (1.9 Kg) The Model 5536 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch allows the user the capability of accessing three separate devices, ports TS, SVCN, and DRAG, via a connection through a device connected to the COMMON port, or isolating all ports in the OFFLINE position. The Model 5536 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Unit switched via front panel Keylock Actuator. The position will follow the Keylock Actuator position at all times. The front panel indicator LED's will display the position status of the unit when power is connected. All (8) pins of the RJ45 interface are switched. High quality sealed switch with self-wiping low impedance contacts. Certified for Cat5e compliance. The switch ports are transparent to all data. The key can only be removed from the Keylock Actuator in the OFFLINE position. No power is required to operate unit. Contact Closure Status port provides dry contact logic to obtain the switch position. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime guarantee against manufacturing defects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch - Model 5536 - Electro Standards Laboratories
Cranston, RI, USA
4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch
Model 5536
4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch Model 5536
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON. FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position. DISPLAY: (3) Front panel Red LED's and (1) Green LED displays switch position and power status. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor port. POWER: "WIDE RANGE" CE and UL listed table power module (Cat. No. 521895) 100VAC/240VAC, 50Hz/60Hz is included with the unit. This power supply is required only to power the LED's. No power is required to operate the switch. DIMENSIONS: 19" W x 1.75" H x 8.0" D. (48.3 x 4.5 x 20.4 cm) WEIGHT: 4.2 lbs. (1.9 Kg) The Model 5536 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch allows the user the capability of accessing three separate devices, ports TS, SVCN, and DRAG, via a connection through a device connected to the COMMON port, or isolating all ports in the OFFLINE position. The Model 5536 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Unit switched via front panel Keylock Actuator. The position will follow the Keylock Actuator position at all times. The front panel indicator LED's will display the position status of the unit when power is connected. All (8) pins of the RJ45 interface are switched. High quality sealed switch with self-wiping low impedance contacts. Certified for Cat5e compliance. The switch ports are transparent to all data. The key can only be removed from the Keylock Actuator in the OFFLINE position. No power is required to operate unit. Contact Closure Status port provides dry contact logic to obtain the switch position. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime guarantee against manufacturing defects

SPECIFICATIONS:
PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON.
FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position.
DISPLAY: (3) Front panel Red LED's and (1) Green LED displays switch position and power status.
STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor port.
POWER: "WIDE RANGE" CE and UL listed table power module (Cat. No. 521895) 100VAC/240VAC, 50Hz/60Hz is included with the unit. This power supply is required only to power the LED's. No power is required to operate the switch.
DIMENSIONS: 19" W x 1.75" H x 8.0" D.
(48.3 x 4.5 x 20.4 cm)
WEIGHT: 4.2 lbs. (1.9 Kg)

The Model 5536 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch allows the user the capability of accessing three separate devices, ports TS, SVCN, and DRAG, via a connection through a device connected to the COMMON port, or isolating all ports in the OFFLINE position.

The Model 5536 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Unit switched via front panel Keylock Actuator.
  • The position will follow the Keylock Actuator position at all times.
  • The front panel indicator LED's will display the position status of the unit when power is connected.
  • All (8) pins of the RJ45 interface are switched.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Certified for Cat5e compliance.
  • The switch ports are transparent to all data.
  • The key can only be removed from the Keylock Actuator in the OFFLINE position.
  • No power is required to operate unit.
  • Contact Closure Status port provides dry contact logic to obtain the switch position.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length Cat5e cables available for your switch installation.
  • Lifetime guarantee against manufacturing defects
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 5536
Product Name 4-State OFFLINE/TS/SVCN/DRAG RJ45 Cat5e Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Modbus, Rtu/tcp-Profinet Gateway, 6Port; No. Of Ethernet Ports Advantech - 57AC6246 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details