Electro Standards Laboratories Tri-Channel RJ45/BNC A/B Switch Model 8445

Description
Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel. RJ45 channel tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (3) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
Datasheet
Description
Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel. RJ45 channel tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (3) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel RJ45/BNC A/B Switch - Model 8445 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel RJ45/BNC A/B Switch
Model 8445
Tri-Channel RJ45/BNC A/B Switch Model 8445
Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel. RJ45 channel tested for Cat5e compliance Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield All ports located on the rear panel: (3) RJ45 female and (6) BNC female Packaged in a rugged aluminum enclosure for EMI/RFI protection Chassis size approximately 8" W x 2.25 H x 7.25" D Four threaded screw holes located on the bottom panel. Switching is manually operated. Requires no power. Custom length cables are available.
  • Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel.
  • RJ45 channel tested for Cat5e compliance
  • Leads switched: All (8) RJ45 pins, plus BNC center conductor and shield
  • All ports located on the rear panel: (3) RJ45 female and (6) BNC female
  • Packaged in a rugged aluminum enclosure for EMI/RFI protection
  • Chassis size approximately 8" W x 2.25 H x 7.25" D
  • Four threaded screw holes located on the bottom panel.
  • Switching is manually operated. Requires no power.
  • Custom length cables are available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8445
Product Name Tri-Channel RJ45/BNC A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

61850-3 Certified Managed Industrial Ethernet Switches - IEN-9648-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details