Electro Standards Laboratories Tri-Channel RJ45 Cat 5eA/B Switch with Telnet and GUI Model 7307

Description
TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI: The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port with access to two devices, Device A or Device B connected to the RJ45 A and B ports, respectively. The RJ45 Remote port is a 10/100Base-T LAN Ethernet and is password protected with the ability to disable the password protection. There is one Admin-level user which can give access to up to 8 usernames for User-level access. Once logged in, the User-level can control the switch via Telnet Commands or the Graphical User Interface. FEATURES: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different user names for user-level access, with a single admin account to manage them all via Telnet Interface or Graphical User Interface.
Datasheet
Description
TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI: The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port with access to two devices, Device A or Device B connected to the RJ45 A and B ports, respectively. The RJ45 Remote port is a 10/100Base-T LAN Ethernet and is password protected with the ability to disable the password protection. There is one Admin-level user which can give access to up to 8 usernames for User-level access. Once logged in, the User-level can control the switch via Telnet Commands or the Graphical User Interface. FEATURES: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different user names for user-level access, with a single admin account to manage them all via Telnet Interface or Graphical User Interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel RJ45 Cat 5eA/B Switch with Telnet and GUI - Model 7307 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel RJ45 Cat 5eA/B Switch with Telnet and GUI
Model 7307
Tri-Channel RJ45 Cat 5eA/B Switch with Telnet and GUI Model 7307
TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI: The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port with access to two devices, Device A or Device B connected to the RJ45 A and B ports, respectively. The RJ45 Remote port is a 10/100Base-T LAN Ethernet and is password protected with the ability to disable the password protection. There is one Admin-level user which can give access to up to 8 usernames for User-level access. Once logged in, the User-level can control the switch via Telnet Commands or the Graphical User Interface. FEATURES: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Password protection supports up to 8 different user names for user-level access, with a single admin account to manage them all via Telnet Interface or Graphical User Interface.

TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI:
The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port with access to two devices, Device A or Device B connected to the RJ45 A and B ports, respectively. The RJ45 Remote port is a 10/100Base-T LAN Ethernet and is password protected with the ability to disable the password protection. There is one Admin-level user which can give access to up to 8 usernames for User-level access. Once logged in, the User-level can control the switch via Telnet Commands or the Graphical User Interface.

FEATURES:

  • Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Simultaneous control of all channels.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment. IP Addressable!
  • Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Password protection supports up to 8 different user names for user-level access, with a single admin account to manage them all via Telnet Interface or Graphical User Interface.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7307
Product Name Tri-Channel RJ45 Cat 5eA/B Switch with Telnet and GUI
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details