Electro Standards Laboratories RJ45 A/B/C/D/E/FSwitch, Cat5e Compliant, Manual, Rackmount Model 9086

Description
Specifications: PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D, E, and F. POWER: No power required. Manually operated. ENCLOSURE: All metal enclosure. DIMENSIONS: Rackmount: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.1 lb. (1.9 Kg) Features: Model 9086 allows quick connection to any one of six Cat 5e RJ45 devices from one COMMON port. Manual operation via front-panel rotary switch via a break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 8 pins of the RJ45 interface are switched via a break-before-make rotary switch. Certified for Cat5e compliance. Eliminates the need to plug and unplug cables. Improve computer network efficiency by allowing sharing of peripherals. No external power required. Attractive all metal packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9086 RJ45 A/B/C/D/E/F switch allows the user to access six RJ45 devices connected to its A, B, C, D, E, and F ports with one RJ45 device connected to its COMMON port. The unit is manually operated, requiring no power. Port selection is quick and easy via a front panel rotary knob. High Quality Manual Data Network Switches Increase the Reliability of Your Network!
Datasheet
Description
Specifications: PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D, E, and F. POWER: No power required. Manually operated. ENCLOSURE: All metal enclosure. DIMENSIONS: Rackmount: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.1 lb. (1.9 Kg) Features: Model 9086 allows quick connection to any one of six Cat 5e RJ45 devices from one COMMON port. Manual operation via front-panel rotary switch via a break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 8 pins of the RJ45 interface are switched via a break-before-make rotary switch. Certified for Cat5e compliance. Eliminates the need to plug and unplug cables. Improve computer network efficiency by allowing sharing of peripherals. No external power required. Attractive all metal packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9086 RJ45 A/B/C/D/E/F switch allows the user to access six RJ45 devices connected to its A, B, C, D, E, and F ports with one RJ45 device connected to its COMMON port. The unit is manually operated, requiring no power. Port selection is quick and easy via a front panel rotary knob. High Quality Manual Data Network Switches Increase the Reliability of Your Network!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B/C/D/E/FSwitch, Cat5e Compliant, Manual, Rackmount - Model 9086 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B/C/D/E/FSwitch, Cat5e Compliant, Manual, Rackmount
Model 9086
RJ45 A/B/C/D/E/FSwitch, Cat5e Compliant, Manual, Rackmount Model 9086
Specifications: PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D, E, and F. POWER: No power required. Manually operated. ENCLOSURE: All metal enclosure. DIMENSIONS: Rackmount: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.1 lb. (1.9 Kg) Features: Model 9086 allows quick connection to any one of six Cat 5e RJ45 devices from one COMMON port. Manual operation via front-panel rotary switch via a break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 8 pins of the RJ45 interface are switched via a break-before-make rotary switch. Certified for Cat5e compliance. Eliminates the need to plug and unplug cables. Improve computer network efficiency by allowing sharing of peripherals. No external power required. Attractive all metal packaging provides EMI/RFI shielding. Custom length Cat5e cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9086 RJ45 A/B/C/D/E/F switch allows the user to access six RJ45 devices connected to its A, B, C, D, E, and F ports with one RJ45 device connected to its COMMON port. The unit is manually operated, requiring no power. Port selection is quick and easy via a front panel rotary knob. High Quality Manual Data Network Switches Increase the Reliability of Your Network!

Specifications:

  • PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D, E, and F.
  • POWER: No power required. Manually operated.
  • ENCLOSURE: All metal enclosure.
  • DIMENSIONS: Rackmount: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 4.1 lb. (1.9 Kg)

Features:

  • Model 9086 allows quick connection to any one of six Cat 5e RJ45 devices from one COMMON port.
  • Manual operation via front-panel rotary switch via a break-before-make rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • All 8 pins of the RJ45 interface are switched via a break-before-make rotary switch.
  • Certified for Cat5e compliance.
  • Eliminates the need to plug and unplug cables.
  • Improve computer network efficiency by allowing sharing of peripherals.
  • No external power required.
  • Attractive all metal packaging provides EMI/RFI shielding.
  • Custom length Cat5e cables available for your switch installation.
  • Lifetime warranty against manufacturing defects.

The Model 9086 RJ45 A/B/C/D/E/F switch allows the user to access six RJ45 devices connected to its A, B, C, D, E, and F ports with one RJ45 device connected to its COMMON port. The unit is manually operated, requiring no power. Port selection is quick and easy via a front panel rotary knob.

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9086
Product Name RJ45 A/B/C/D/E/FSwitch, Cat5e Compliant, Manual, Rackmount
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2250200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details