Electro Standards Laboratories DB9 Automatic Sensing A/B Switch Model 7145

Description
The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, with remote access functionality. The Model 7145 is packaged in a slim, 1U rack height rackmount enclosure. The switch may be controlled locally by manually operating the front panel pushbuttons. The front panel LED display indicates the switch position, data activity and unit power status. The unit monitors data activity on both ports A and B. If activity on the connected port is lost for 2 seconds, and if the other port has established valid activity, the unit automatically switches to the port with valid activity. As long as there is activity on the present port, the unit will maintain the connection with that port. If neither port has activity, it will stay connected to the present port. Custom length cables are available for quick delivery! FEATURES: The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. Pin 5 (signal ground) of all ports tied together. The unit maintains last set position on power loss and continues to pass data. Automatic switching based on RS232 TD and RD activity. Automatic Fallback Mode, unit automatically switches based on data activity monitoring of Ports A and B.. Manual Mode switching via front panel pushbuttons. Front panel red LED's display present position Front panel amber LED's display data activity on ports A, B, and COM. Front panel green LED's indicate power supply status. User selectable to monitor DB9 pin 2 or 3, or both via dipswitch located on the bottom panel of the unit. Redundant power supply inputs; each supply connector accepts 110VDC supply input. No Remote Control. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, with remote access functionality. The Model 7145 is packaged in a slim, 1U rack height rackmount enclosure. The switch may be controlled locally by manually operating the front panel pushbuttons. The front panel LED display indicates the switch position, data activity and unit power status. The unit monitors data activity on both ports A and B. If activity on the connected port is lost for 2 seconds, and if the other port has established valid activity, the unit automatically switches to the port with valid activity. As long as there is activity on the present port, the unit will maintain the connection with that port. If neither port has activity, it will stay connected to the present port. Custom length cables are available for quick delivery! FEATURES: The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. Pin 5 (signal ground) of all ports tied together. The unit maintains last set position on power loss and continues to pass data. Automatic switching based on RS232 TD and RD activity. Automatic Fallback Mode, unit automatically switches based on data activity monitoring of Ports A and B.. Manual Mode switching via front panel pushbuttons. Front panel red LED's display present position Front panel amber LED's display data activity on ports A, B, and COM. Front panel green LED's indicate power supply status. User selectable to monitor DB9 pin 2 or 3, or both via dipswitch located on the bottom panel of the unit. Redundant power supply inputs; each supply connector accepts 110VDC supply input. No Remote Control. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 Automatic Sensing A/B Switch - Model 7145 - Electro Standards Laboratories
Cranston, RI, USA
DB9 Automatic Sensing A/B Switch
Model 7145
DB9 Automatic Sensing A/B Switch Model 7145
The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, with remote access functionality. The Model 7145 is packaged in a slim, 1U rack height rackmount enclosure. The switch may be controlled locally by manually operating the front panel pushbuttons. The front panel LED display indicates the switch position, data activity and unit power status. The unit monitors data activity on both ports A and B. If activity on the connected port is lost for 2 seconds, and if the other port has established valid activity, the unit automatically switches to the port with valid activity. As long as there is activity on the present port, the unit will maintain the connection with that port. If neither port has activity, it will stay connected to the present port. Custom length cables are available for quick delivery! FEATURES: The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. Pin 5 (signal ground) of all ports tied together. The unit maintains last set position on power loss and continues to pass data. Automatic switching based on RS232 TD and RD activity. Automatic Fallback Mode, unit automatically switches based on data activity monitoring of Ports A and B.. Manual Mode switching via front panel pushbuttons. Front panel red LED's display present position Front panel amber LED's display data activity on ports A, B, and COM. Front panel green LED's indicate power supply status. User selectable to monitor DB9 pin 2 or 3, or both via dipswitch located on the bottom panel of the unit. Redundant power supply inputs; each supply connector accepts 110VDC supply input. No Remote Control. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.

The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, with remote access functionality. The Model 7145 is packaged in a slim, 1U rack height rackmount enclosure.

The switch may be controlled locally by manually operating the front panel pushbuttons. The front panel LED display indicates the switch position, data activity and unit power status.

The unit monitors data activity on both ports A and B. If activity on the connected port is lost for 2 seconds, and if the other port has established valid activity, the unit automatically switches to the port with valid activity. As long as there is activity on the present port, the unit will maintain the connection with that port. If neither port has activity, it will stay connected to the present port.

Custom length cables are available for quick delivery!

FEATURES:

  • The switch ports are transparent to all data.
  • All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. Pin 5 (signal ground) of all ports tied together.
  • The unit maintains last set position on power loss and continues to pass data.
  • Automatic switching based on RS232 TD and RD activity.
  • Automatic Fallback Mode, unit automatically switches based on data activity monitoring of Ports A and B..
  • Manual Mode switching via front panel pushbuttons.
  • Front panel red LED's display present position
  • Front panel amber LED's display data activity on ports A, B, and COM.
  • Front panel green LED's indicate power supply status.
  • User selectable to monitor DB9 pin 2 or 3, or both via dipswitch located on the bottom panel of the unit.
  • Redundant power supply inputs; each supply connector accepts 110VDC supply input.
  • No Remote Control.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB9 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7145
Product Name DB9 Automatic Sensing A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 9 #
Data Rate 0.1000 Gbps
View Details