Electro Standards Laboratories 8-Channel A/B Switch Model 4515

Description
The switched pins are transparent to all data. RJ11 interface each port, 1-8. Each port has (4) active contacts: Normally OPEN; Normally CLOSED; The WIPER contact of the relay; and a pin for SG (signal ground referenced to the switch unit). Switch position controlled remotely via either of two remote control ports: RJ45 10/100 BASE-T Ethernet port, or a DB9/female RS232 Serial port. IP Access control of the unit by entering the IP address into a standard Web browser such as Netscape or Internet Explorer. IP address is static and manually configurable. View status of each port and control each port independently for Web browser. Serial port remote control by sending ASCII character commands to the unit. Command set allows the user to change position of each port; query status of each port. (16) Front panel LEDs display the status of each port relay. The unit defaults to the Normally CLOSED position in event of power loss. External power supply plugs into 90-240 VAC 50/60 Hz outlet. The operating temperature range of the supply is 0° to 70 ° C.
Datasheet
Description
The switched pins are transparent to all data. RJ11 interface each port, 1-8. Each port has (4) active contacts: Normally OPEN; Normally CLOSED; The WIPER contact of the relay; and a pin for SG (signal ground referenced to the switch unit). Switch position controlled remotely via either of two remote control ports: RJ45 10/100 BASE-T Ethernet port, or a DB9/female RS232 Serial port. IP Access control of the unit by entering the IP address into a standard Web browser such as Netscape or Internet Explorer. IP address is static and manually configurable. View status of each port and control each port independently for Web browser. Serial port remote control by sending ASCII character commands to the unit. Command set allows the user to change position of each port; query status of each port. (16) Front panel LEDs display the status of each port relay. The unit defaults to the Normally CLOSED position in event of power loss. External power supply plugs into 90-240 VAC 50/60 Hz outlet. The operating temperature range of the supply is 0° to 70 ° C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel A/B Switch - Model 4515 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel A/B Switch
Model 4515
8-Channel A/B Switch Model 4515
The switched pins are transparent to all data. RJ11 interface each port, 1-8. Each port has (4) active contacts: Normally OPEN; Normally CLOSED; The WIPER contact of the relay; and a pin for SG (signal ground referenced to the switch unit). Switch position controlled remotely via either of two remote control ports: RJ45 10/100 BASE-T Ethernet port, or a DB9/female RS232 Serial port. IP Access control of the unit by entering the IP address into a standard Web browser such as Netscape or Internet Explorer. IP address is static and manually configurable. View status of each port and control each port independently for Web browser. Serial port remote control by sending ASCII character commands to the unit. Command set allows the user to change position of each port; query status of each port. (16) Front panel LEDs display the status of each port relay. The unit defaults to the Normally CLOSED position in event of power loss. External power supply plugs into 90-240 VAC 50/60 Hz outlet. The operating temperature range of the supply is 0° to 70 ° C.
  • The switched pins are transparent to all data.
  • RJ11 interface each port, 1-8.
  • Each port has (4) active contacts: Normally OPEN; Normally CLOSED;
    The WIPER contact of the relay; and a pin for SG (signal ground referenced
    to the switch unit).
  • Switch position controlled remotely via either of two remote control ports:
    RJ45 10/100 BASE-T Ethernet port, or a DB9/female RS232 Serial port.
  • IP Access control of the unit by entering the IP address into a standard
    Web browser such as Netscape or Internet Explorer.
  • IP address is static and manually configurable.
  • View status of each port and control each port independently
    for Web browser.
  • Serial port remote control by sending ASCII character commands
    to the unit. Command set allows the user to change position of each port;
    query status of each port.
  • (16) Front panel LEDs display the status of each port relay.
  • The unit defaults to the Normally CLOSED position in event of power loss.
  • External power supply plugs into 90-240 VAC 50/60 Hz outlet. The operating temperature range of the supply is 0° to 70 ° C.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4515
Product Name 8-Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details