Electro Standards Laboratories BNC 2-Position Switch, 50 Ohm 7202-DCE

Description
SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. GUI Software Interface available as an option. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.44" W x 7.27" D x 2.26" H [13.9 x 18.5 x 5.8 cm] WEIGHT: Approximatey 1.2 lbs (0.6 kg) For a BNC Switch with RS422 Remote Serial Data Port, see the Model 7203, Catalog Number 307203. For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 FEATURES: Switch locally via front panel pushbutton, or remotely via an RS232 Remote Serial Control port. The switch ports are transparent to all data. Both the center and shell of the BNC interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front-panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote RS232 Port pinout configured as a DCE device. Front panel LED's display switch present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. Optional GUI Software can be used to control the switch and obtain switch status, for details, click here: Catalog# 527910 or click on Accessories tab. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 50 Ohm BNC coaxial cables available for your switch installation. Call for quote. The PathWay® Model 7202-DCE BNC 50 Ohm A/B Switch Box with Remote Control allows the user the capability of accessing two separate 50 Ohm BNC devices, ports A and B, via a connection through a device connected to the COMMON port of the switch. The Model 7202-DCE is packaged in a slim desktop style enclosure. The switch may be controlled manually via the front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position state may be attained via the LED display on the front of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. GUI Software Interface available as an option. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.44" W x 7.27" D x 2.26" H [13.9 x 18.5 x 5.8 cm] WEIGHT: Approximatey 1.2 lbs (0.6 kg) For a BNC Switch with RS422 Remote Serial Data Port, see the Model 7203, Catalog Number 307203. For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 FEATURES: Switch locally via front panel pushbutton, or remotely via an RS232 Remote Serial Control port. The switch ports are transparent to all data. Both the center and shell of the BNC interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front-panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote RS232 Port pinout configured as a DCE device. Front panel LED's display switch present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. Optional GUI Software can be used to control the switch and obtain switch status, for details, click here: Catalog# 527910 or click on Accessories tab. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 50 Ohm BNC coaxial cables available for your switch installation. Call for quote. The PathWay® Model 7202-DCE BNC 50 Ohm A/B Switch Box with Remote Control allows the user the capability of accessing two separate 50 Ohm BNC devices, ports A and B, via a connection through a device connected to the COMMON port of the switch. The Model 7202-DCE is packaged in a slim desktop style enclosure. The switch may be controlled manually via the front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position state may be attained via the LED display on the front of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 2-Position Switch, 50 Ohm - 7202-DCE - Electro Standards Laboratories
Cranston, RI, USA
BNC 2-Position Switch, 50 Ohm
7202-DCE
BNC 2-Position Switch, 50 Ohm 7202-DCE
SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. GUI Software Interface available as an option. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.44" W x 7.27" D x 2.26" H [13.9 x 18.5 x 5.8 cm] WEIGHT: Approximatey 1.2 lbs (0.6 kg) For a BNC Switch with RS422 Remote Serial Data Port, see the Model 7203, Catalog Number 307203. For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 FEATURES: Switch locally via front panel pushbutton, or remotely via an RS232 Remote Serial Control port. The switch ports are transparent to all data. Both the center and shell of the BNC interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front-panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote RS232 Port pinout configured as a DCE device. Front panel LED's display switch present position and power status. All BNC ports are impedance matched to support 50 Ohm equipment. Optional GUI Software can be used to control the switch and obtain switch status, for details, click here: Catalog# 527910 or click on Accessories tab. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 50 Ohm BNC coaxial cables available for your switch installation. Call for quote. The PathWay® Model 7202-DCE BNC 50 Ohm A/B Switch Box with Remote Control allows the user the capability of accessing two separate 50 Ohm BNC devices, ports A and B, via a connection through a device connected to the COMMON port of the switch. The Model 7202-DCE is packaged in a slim desktop style enclosure. The switch may be controlled manually via the front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position state may be attained via the LED display on the front of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. GUI Software Interface available as an option.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Desktop 5.44" W x 7.27" D x 2.26" H [13.9 x 18.5 x 5.8 cm]
  • WEIGHT: Approximatey 1.2 lbs (0.6 kg)

For a BNC Switch with RS422 Remote Serial Data Port,
see the
Model 7203, Catalog Number 307203.

For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202

For 93 Ohm BNC Switch, see Model 7402, Cat No 307402
For 75 Ohm BNC Switch, see Model 7302, Cat No 307302

FEATURES:

  • Switch locally via front panel pushbutton, or remotely via an RS232 Remote Serial Control port.
  • The switch ports are transparent to all data.
  • Both the center and shell of the BNC interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front-panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions.
  • Remote RS232 Port pinout configured as a DCE device.
  • Front panel LED's display switch present position and power status.
  • All BNC ports are impedance matched to support 50 Ohm equipment.
  • Optional GUI Software can be used to control the switch and obtain switch status, for details, click here: Catalog# 527910 or click on Accessories tab.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length 50 Ohm BNC coaxial cables available for your switch installation. Call for quote.

The PathWay® Model 7202-DCE BNC 50 Ohm A/B Switch Box with Remote Control allows the user the capability of accessing two separate 50 Ohm BNC devices, ports A and B, via a connection through a device connected to the COMMON port of the switch. The Model 7202-DCE is packaged in a slim desktop style enclosure.

The switch may be controlled manually via the front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit.

Switch position state may be attained via the LED display on the front of the unit.

Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number 7202-DCE
Product Name BNC 2-Position Switch, 50 Ohm
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Desktop / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 16T Port Unmanaged Switch - 1783-US16T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30010111 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers