Electro Standards Laboratories DB9 2-Position A/B Switch Model 9442R

Description
FEATURES: Allows quick connection to either Network A or a Network B from one COMMON device. Certified RoHS compliant. High quality sealed switch with self-wiping low impedance contacts. All ports are transparent to all data. All 9 pins of the DB9 interface are switched via break-before-make rotary switch. DB9 female connectors used for the A, B, & COMMON ports. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length DB9 cables available for your switch installation. The LineSelect® Model 9442R Single Channel DB9 A/B Switch allows the user to switch COMMON equipment to either A or B ports with a simple turn of a rotary switch knob. The unit supports all 9 pins of the DB9 interface. No need to plug and unplug cables, thereby eliminating connector wear. The LineSelect® Model 9442R is enclosed in a desktop size enclosure with a 1U full rack size front panel, and an all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: Allows quick connection to either Network A or a Network B from one COMMON device. Certified RoHS compliant. High quality sealed switch with self-wiping low impedance contacts. All ports are transparent to all data. All 9 pins of the DB9 interface are switched via break-before-make rotary switch. DB9 female connectors used for the A, B, & COMMON ports. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length DB9 cables available for your switch installation. The LineSelect® Model 9442R Single Channel DB9 A/B Switch allows the user to switch COMMON equipment to either A or B ports with a simple turn of a rotary switch knob. The unit supports all 9 pins of the DB9 interface. No need to plug and unplug cables, thereby eliminating connector wear. The LineSelect® Model 9442R is enclosed in a desktop size enclosure with a 1U full rack size front panel, and an all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 2-Position A/B Switch - Model 9442R - Electro Standards Laboratories
Cranston, RI, USA
DB9 2-Position A/B Switch
Model 9442R
DB9 2-Position A/B Switch Model 9442R
FEATURES: Allows quick connection to either Network A or a Network B from one COMMON device. Certified RoHS compliant. High quality sealed switch with self-wiping low impedance contacts. All ports are transparent to all data. All 9 pins of the DB9 interface are switched via break-before-make rotary switch. DB9 female connectors used for the A, B, & COMMON ports. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length DB9 cables available for your switch installation. The LineSelect® Model 9442R Single Channel DB9 A/B Switch allows the user to switch COMMON equipment to either A or B ports with a simple turn of a rotary switch knob. The unit supports all 9 pins of the DB9 interface. No need to plug and unplug cables, thereby eliminating connector wear. The LineSelect® Model 9442R is enclosed in a desktop size enclosure with a 1U full rack size front panel, and an all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Allows quick connection to either Network A or a Network B from one COMMON device.
  • Certified RoHS compliant.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All ports are transparent to all data.
  • All 9 pins of the DB9 interface are switched via break-before-make rotary switch.
  • DB9 female connectors used for the A, B, & COMMON ports.
  • Manually operated. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
  • Custom length DB9 cables available for your switch installation.

The LineSelect® Model 9442R Single Channel DB9 A/B Switch allows the user to switch COMMON equipment to either A or B ports with a simple turn of a rotary switch knob. The unit supports all 9 pins of the DB9 interface. No need to plug and unplug cables, thereby eliminating connector wear. The LineSelect® Model 9442R is enclosed in a desktop size enclosure with a 1U full rack size front panel, and an all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9442R
Product Name DB9 2-Position A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 16T Port Unmanaged Switch - 1783-US16T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESW205-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details