Electro Standards Laboratories BNC A/B Switch with Remote Control Model 7203

Description
(3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Remote commands to obtain switch position. Switch retains current position if power is lost. Front panel pushbutton control or Remote RS-422 ASCII Command access through the serial port. Front panel LEDs display switch position and power status. All aluminum desktop configuration reduces EMI/RFI. Both standard and custom length BNC coaxial cables are available.
Datasheet
Description
(3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Remote commands to obtain switch position. Switch retains current position if power is lost. Front panel pushbutton control or Remote RS-422 ASCII Command access through the serial port. Front panel LEDs display switch position and power status. All aluminum desktop configuration reduces EMI/RFI. Both standard and custom length BNC coaxial cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC A/B Switch with Remote Control - Model 7203 - Electro Standards Laboratories
Cranston, RI, USA
BNC A/B Switch with Remote Control
Model 7203
BNC A/B Switch with Remote Control Model 7203
(3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Remote commands to obtain switch position. Switch retains current position if power is lost. Front panel pushbutton control or Remote RS-422 ASCII Command access through the serial port. Front panel LEDs display switch position and power status. All aluminum desktop configuration reduces EMI/RFI. Both standard and custom length BNC coaxial cables are available.
  • (3) Isolated BNC port connectors on rear panel.
  • Center pin and shell switched.
  • The switch ports are transparent to all data.
  • Remote commands to obtain switch position.
  • Switch retains current position if power is lost.
  • Front panel pushbutton control or Remote RS-422
    ASCII Command access through the serial port.
  • Front panel LEDs display switch position and power status.
  • All aluminum desktop configuration reduces EMI/RFI.
  • Both standard and custom length BNC coaxial cables are available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7203
Product Name BNC A/B Switch with Remote Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

ControlNet Fiber Ring Short Repeater - 1786-RPFS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
16GE+4G SFP Managed Ethernet Switch - EKI-7720G-4F-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details