Electro Standards Laboratories RS232/RS530 A/B Switch Model M7276

Description
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
Datasheet
Description
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/RS530 A/B Switch - Model M7276 - Electro Standards Laboratories
Cranston, RI, USA
RS232/RS530 A/B Switch
Model M7276
RS232/RS530 A/B Switch Model M7276
Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in event of power loss or failure. When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration. Automatic switching based on either RD activity or DCD presence. Automatic switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
  • Switch to backup automatically via Data Activity or
    DCD trigger monitor. Switches back when signals restore.
  • The switch ports are transparent to all data.
  • All pins of the DB25 interface are switched.
  • All switched signals are passed via copper contact
    relays that maintain their position and continuity even
    in event of power loss or failure.
  • When power is restored, the unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.
  • Automatic switching based on either RD activity or DCD presence.
  • Automatic switching compatible with RS-232 or RS-530 protocols.
  • Remote control of the switch position from a contact closure REMOTE port.
  • Reading of the current switch position from a contact closure remote port.
  • Front panel LED's display position, mode and power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M7276
Product Name RS232/RS530 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Networking Router - 91091082 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Router
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - 2084-EKI-1242IECMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers