Electro Standards Laboratories Tri-Channel RJ45 Cat6, POE, 802.3af & 802.3at Compliant Swtich Model 7379

Description
SPECIFICATIONS: PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels). FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel. FRONT PANEL DISPLAY: On the front-panel, (3) Green LED (ONLINE) and (3) Red LED (OFFLINE) indicates switch position and power; (1) Green LED, (1) Red LED per Channel. REMOTE PORT: (1) DB9 female connector on rear panel accepts RS232 Serial Data for Remote Control operation. POWER: UL approved wall mount 100VAC/240VAC, 50Hz/60Hz power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.25" D (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.3 lbs (2.0 kg) Tri-Channel RJ45 Cat 6, POE, 802.af & 802.3at Compliant On/Off Switch application: The drawing illustrates three individual channels to connect or disconnect. Each channel has a "COMMON" port and an "A" port. In each of the three channels the Online position the COMMON Device is connected the Port A Device. In the Offline position, the COMMON Device is disconnected from the Port A device. The DB9 Remote port can be used to connect and disconnect each channel individually or via a Group Control command. FEATURES: Independently control each of three channels between Online and Offline via three front panel pushbuttons, or the DB9 Remote port via RS232 Serial commands. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Independent control of channels. Remote RS232 commands allow all Channel Group commands. Independent control of channels. Front-panel LED's display the present switch position and power status. Certified for Cat6 compliance. Certified for POE 802.3af & 802.3at compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat6 cables available for your switch installation. The PathWay® Model 7379 Tri-Channel RJ45 Ca6, POE 802.3af & 802.3at Compliant, Online/Offline Switch wtih RS232 Remote allows the user the capability of connecting two separate devices, ports A and COM, via Online or Offline connection for each channel. The Model 7379 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels). FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel. FRONT PANEL DISPLAY: On the front-panel, (3) Green LED (ONLINE) and (3) Red LED (OFFLINE) indicates switch position and power; (1) Green LED, (1) Red LED per Channel. REMOTE PORT: (1) DB9 female connector on rear panel accepts RS232 Serial Data for Remote Control operation. POWER: UL approved wall mount 100VAC/240VAC, 50Hz/60Hz power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.25" D (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.3 lbs (2.0 kg) Tri-Channel RJ45 Cat 6, POE, 802.af & 802.3at Compliant On/Off Switch application: The drawing illustrates three individual channels to connect or disconnect. Each channel has a "COMMON" port and an "A" port. In each of the three channels the Online position the COMMON Device is connected the Port A Device. In the Offline position, the COMMON Device is disconnected from the Port A device. The DB9 Remote port can be used to connect and disconnect each channel individually or via a Group Control command. FEATURES: Independently control each of three channels between Online and Offline via three front panel pushbuttons, or the DB9 Remote port via RS232 Serial commands. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Independent control of channels. Remote RS232 commands allow all Channel Group commands. Independent control of channels. Front-panel LED's display the present switch position and power status. Certified for Cat6 compliance. Certified for POE 802.3af & 802.3at compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat6 cables available for your switch installation. The PathWay® Model 7379 Tri-Channel RJ45 Ca6, POE 802.3af & 802.3at Compliant, Online/Offline Switch wtih RS232 Remote allows the user the capability of connecting two separate devices, ports A and COM, via Online or Offline connection for each channel. The Model 7379 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-Channel RJ45 Cat6, POE, 802.3af & 802.3at Compliant Swtich - Model 7379 - Electro Standards Laboratories
Cranston, RI, USA
Tri-Channel RJ45 Cat6, POE, 802.3af & 802.3at Compliant Swtich
Model 7379
Tri-Channel RJ45 Cat6, POE, 802.3af & 802.3at Compliant Swtich Model 7379
SPECIFICATIONS: PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels). FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel. FRONT PANEL DISPLAY: On the front-panel, (3) Green LED (ONLINE) and (3) Red LED (OFFLINE) indicates switch position and power; (1) Green LED, (1) Red LED per Channel. REMOTE PORT: (1) DB9 female connector on rear panel accepts RS232 Serial Data for Remote Control operation. POWER: UL approved wall mount 100VAC/240VAC, 50Hz/60Hz power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.25" D (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.3 lbs (2.0 kg) Tri-Channel RJ45 Cat 6, POE, 802.af & 802.3at Compliant On/Off Switch application: The drawing illustrates three individual channels to connect or disconnect. Each channel has a "COMMON" port and an "A" port. In each of the three channels the Online position the COMMON Device is connected the Port A Device. In the Offline position, the COMMON Device is disconnected from the Port A device. The DB9 Remote port can be used to connect and disconnect each channel individually or via a Group Control command. FEATURES: Independently control each of three channels between Online and Offline via three front panel pushbuttons, or the DB9 Remote port via RS232 Serial commands. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions. Independent control of channels. Remote RS232 commands allow all Channel Group commands. Independent control of channels. Front-panel LED's display the present switch position and power status. Certified for Cat6 compliance. Certified for POE 802.3af & 802.3at compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat6 cables available for your switch installation. The PathWay® Model 7379 Tri-Channel RJ45 Ca6, POE 802.3af & 802.3at Compliant, Online/Offline Switch wtih RS232 Remote allows the user the capability of connecting two separate devices, ports A and COM, via Online or Offline connection for each channel. The Model 7379 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit.

SPECIFICATIONS:

  • PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels).
  • FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel.
  • FRONT PANEL DISPLAY: On the front-panel, (3) Green LED (ONLINE) and (3) Red LED (OFFLINE) indicates switch position and power; (1) Green LED, (1) Red LED per Channel.
  • REMOTE PORT: (1) DB9 female connector on rear panel accepts RS232 Serial Data for Remote Control operation.
  • POWER: UL approved wall mount 100VAC/240VAC, 50Hz/60Hz power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.25" D (48.3 x 4.4 x 21.0 cm)
  • WEIGHT: Approximately 4.3 lbs (2.0 kg)

Tri-Channel RJ45 Cat 6, POE, 802.af & 802.3at Compliant On/Off Switch application:
The drawing illustrates three individual channels to connect or disconnect. Each channel has a "COMMON" port and an "A" port. In each of the three channels the Online position the COMMON Device is connected the Port A Device. In the Offline position, the COMMON Device is disconnected from the Port A device. The DB9 Remote port can be used to connect and disconnect each channel individually or via a Group Control command.

FEATURES:

  • Independently control each of three channels between Online and Offline via three front panel pushbuttons, or the DB9 Remote port via RS232 Serial commands.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status, query firmware version number, query serial number, and enable/disable autosend of switch positions.
  • Independent control of channels.
  • Remote RS232 commands allow all Channel Group commands.
  • Independent control of channels.
  • Front-panel LED's display the present switch position and power status.
  • Certified for Cat6 compliance.
  • Certified for POE 802.3af & 802.3at compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length Cat6 cables available for your switch installation.

The PathWay® Model 7379 Tri-Channel RJ45 Ca6, POE 802.3af & 802.3at Compliant, Online/Offline Switch wtih RS232 Remote allows the user the capability of connecting two separate devices, ports A and COM, via Online or Offline connection for each channel. The Model 7379 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7379
Product Name Tri-Channel RJ45 Cat6, POE, 802.3af & 802.3at Compliant Swtich
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Networking Router - 122073162 - Radwell International
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details