Electro Standards Laboratories Remotely Controllable Single Channel Network Switch 7305 RJ45

Description
FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat5e compliance. No front panel control. Exclusive Remote Control. Remote voltage control provides low power dry contact logic to allow the control of the switch position. Switch reverts to A position on power loss and continues to pass data. Upon power up, unit switches based on state of remote port. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation, The PathWay® Model 7305 Single Channel RJ45 Cat5e A/B switch with Voltage Control Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7305 is enclosed in a slim black anodized chassis designed to provide EMI/RFI shielding and mount on a standard DIN Rail.
Datasheet
Description
FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat5e compliance. No front panel control. Exclusive Remote Control. Remote voltage control provides low power dry contact logic to allow the control of the switch position. Switch reverts to A position on power loss and continues to pass data. Upon power up, unit switches based on state of remote port. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation, The PathWay® Model 7305 Single Channel RJ45 Cat5e A/B switch with Voltage Control Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7305 is enclosed in a slim black anodized chassis designed to provide EMI/RFI shielding and mount on a standard DIN Rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable Single Channel Network Switch - 7305 RJ45 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable Single Channel Network Switch
7305 RJ45
Remotely Controllable Single Channel Network Switch 7305 RJ45
FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. Certified for Cat5e compliance. No front panel control. Exclusive Remote Control. Remote voltage control provides low power dry contact logic to allow the control of the switch position. Switch reverts to A position on power loss and continues to pass data. Upon power up, unit switches based on state of remote port. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation, The PathWay® Model 7305 Single Channel RJ45 Cat5e A/B switch with Voltage Control Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7305 is enclosed in a slim black anodized chassis designed to provide EMI/RFI shielding and mount on a standard DIN Rail.

FEATURES:

  • Allows quick connection to any one of two RJ45 devices from one COMMON device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched.
  • Certified for Cat5e compliance.
  • No front panel control.
  • Exclusive Remote Control.
  • Remote voltage control provides low power dry contact logic to allow the control of the switch position.
  • Switch reverts to A position on power loss and continues to pass data.
  • Upon power up, unit switches based on state of remote port.
  • Front panel LED's display switch position and power status.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation,

The PathWay® Model 7305 Single Channel RJ45 Cat5e A/B switch with Voltage Control Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7305 is enclosed in a slim black anodized chassis designed to provide EMI/RFI shielding and mount on a standard DIN Rail.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number 7305 RJ45
Product Name Remotely Controllable Single Channel Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2661747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details