Electro Standards Laboratories High density 40 Channel AB Switch System Model M9740

Description
Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel All 8 pins are switched. Allows compatibility with all RJ-45 interfaces Manually operated, no power required. Rackmount configuration is standard Copper network switch Dimensions: 19.0" W x 8.75" H x 13.0" D This high-density manual data network switch system is available with 8, 16, 24, 32, or 40 channels. See Spec. This high-density manual data network switch system is available as 1000Base-T, Cat 5e also. See Spec. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet
Description
Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel All 8 pins are switched. Allows compatibility with all RJ-45 interfaces Manually operated, no power required. Rackmount configuration is standard Copper network switch Dimensions: 19.0" W x 8.75" H x 13.0" D This high-density manual data network switch system is available with 8, 16, 24, 32, or 40 channels. See Spec. This high-density manual data network switch system is available as 1000Base-T, Cat 5e also. See Spec. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High density 40 Channel AB Switch System - Model M9740 - Electro Standards Laboratories
Cranston, RI, USA
High density 40 Channel AB Switch System
Model M9740
High density 40 Channel AB Switch System Model M9740
Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel All 8 pins are switched. Allows compatibility with all RJ-45 interfaces Manually operated, no power required. Rackmount configuration is standard Copper network switch Dimensions: 19.0" W x 8.75" H x 13.0" D This high-density manual data network switch system is available with 8, 16, 24, 32, or 40 channels. See Spec. This high-density manual data network switch system is available as 1000Base-T, Cat 5e also. See Spec. Electro Standards can design CAT 5 switches to meet your specific requirements.
  • Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty
  • Connectors: RJ45 jacks
  • A, B and Common connectors on rear panel
  • Two-position rotary switch on front panel
  • All 8 pins are switched. Allows compatibility with all RJ-45 interfaces
  • Manually operated, no power required.
  • Rackmount configuration is standard
  • Copper network switch
  • Dimensions: 19.0" W x 8.75" H x 13.0" D
  • This high-density manual data network switch system is available with 8, 16, 24, 32, or 40 channels. See Spec.
  • This high-density manual data network switch system is available as 1000Base-T, Cat 5e also. See Spec.
  • Electro Standards can design CAT 5 switches to meet your specific requirements.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M9740
Product Name High density 40 Channel AB Switch System
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-PORT ENET/IP TAP - 2 TP/1 FIBER - 1783-ETAP1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
5-port 2.5GbE Unmanaged Industrial Ethernet Switch - EKI-2705LX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3bz
View Details