Infineon Technologies AG Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs IPB65R660CFDAATMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, CoolMOS™ Package: Tape & Reel (TR) Vgs (Max): ±20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, CoolMOS™
Package: Tape & Reel (TR)
Vgs (Max): ±20V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO263-3
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
650V 6A MOSFET Transistor
278-IPB65R660CFDAATMA1
650V 6A MOSFET Transistor 278-IPB65R660CFDAATMA1
MOSFET N-CH 650V 6A D2PAK Product overview: IPB65R660CFDAATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R660CFDAATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 6A D2PAK Product overview: IPB65R660CFDAATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R660CFDAATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2732999 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732999
MOSFETs 2732999
Infineon IPB65R660CFDAATMA1

Infineon IPB65R660CFDAATMA1

Supplier's Site
MOSFETs - 2733000 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2733000
MOSFETs 2733000
Infineon IPB65R660CFDAATMA1

Infineon IPB65R660CFDAATMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPB65R660CFDAATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R660CFDAATMA1CT-ND
Single FETs, MOSFETs 448-IPB65R660CFDAATMA1CT-ND
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R660CFDAATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R660CFDAATMA1DKR-ND
Single FETs, MOSFETs 448-IPB65R660CFDAATMA1DKR-ND
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R660CFDAATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R660CFDAATMA1TR-ND
Single FETs, MOSFETs 448-IPB65R660CFDAATMA1TR-ND
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFET N-Ch 650V 6A D2PAK-2

MOSFET N-Ch 650V 6A D2PAK-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R660CFDAATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB65R660CFDAATMA1
Single FETs, MOSFETs IPB65R660CFDAATMA1
MOSFET N-CH 650V 6A D2PAK

MOSFET N-CH 650V 6A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R660CFDAATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R660CFDAATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R660CFDAATMA1
MOSFET N-CH 650V 6A D2PAK

MOSFET N-CH 650V 6A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 6A, To-263 Rohs Compliant Infineon - 80AH9596 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 6A, To-263 Rohs Compliant Infineon
80AH9596
Mosfet, N-Ch, 650V, 6A, To-263 Rohs Compliant Infineon 80AH9596
MOSFET, N-CH, 650V, 6A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 6A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB65R660CFDAATMA1 2732999 448-IPB65R660CFDAATMA1CT-ND IPB65R660CFDAATMA1 IPB65R660CFDAATMA1 IPB65R660CFDAATMA1 80AH9596
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 650V 6A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 6A, To-263 Rohs Compliant Infineon
Package Type SOT3 Tape & Reel (TR) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 62.5 milliwatts 62500 milliwatts
Unlock Full Specs
to access all available technical data