Infineon Technologies AG 600V 10.6A MOSFET Transistor IPB60R380P6ATMA1

Description
MOSFET N-CH 600V 10.6A D2PAK Product overview: IPB60R380P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R380P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 10.6A D2PAK Product overview: IPB60R380P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R380P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10.6A MOSFET Transistor
278-IPB60R380P6ATMA1
600V 10.6A MOSFET Transistor 278-IPB60R380P6ATMA1
MOSFET N-CH 600V 10.6A D2PAK Product overview: IPB60R380P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R380P6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10.6A D2PAK Product overview: IPB60R380P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R380P6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1315880-IPB60R380P6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1315880-IPB60R380P6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1315880-IPB60R380P6ATMA1
Win Source Part Number: 1315880-IPB60R380P6A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P6 Package: Tape & Reel Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10.6A (Tc) Rds On (Max) @ Id, Vgs: 380mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 320µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 877 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPB60R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1315880-IPB60R380P6ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P6
Package: Tape & Reel
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10.6A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 320µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 877 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPB60R
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R380P6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R380P6ATMA1TR-ND
Single FETs, MOSFETs IPB60R380P6ATMA1TR-ND
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R380P6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R380P6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R380P6ATMA1
MOSFET N-CH 600V 10.6A D2PAK

MOSFET N-CH 600V 10.6A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-IPB60R380P6ATMA1 1315880-IPB60R380P6ATMA1 IPB60R380P6ATMA1TR-ND IPB60R380P6ATMA1
Product Name 600V 10.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - IFAUIRFS8403TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers