Infineon Technologies AG 600V 25A MOSFET Transistor IPB60R125CPATMA1

Description
MOSFET N-CH 600V 25A TO263-3 Product overview: IPB60R125CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R125CPATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 25A TO263-3 Product overview: IPB60R125CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R125CPATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A MOSFET Transistor
278-IPB60R125CPATMA1
600V 25A MOSFET Transistor 278-IPB60R125CPATMA1
MOSFET N-CH 600V 25A TO263-3 Product overview: IPB60R125CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R125CPATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 25A TO263-3 Product overview: IPB60R125CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R125CPATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R125CPATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R125CPATMA1TR-ND
Single FETs, MOSFETs IPB60R125CPATMA1TR-ND
N-Channel 600V 25A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 25A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R125CPATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R125CPATMA1CT-ND
Single FETs, MOSFETs IPB60R125CPATMA1CT-ND
MOSFET N-CH 600V 25A TO263-3

MOSFET N-CH 600V 25A TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R125CPATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R125CPATMA1DKR-ND
Single FETs, MOSFETs IPB60R125CPATMA1DKR-ND
MOSFET N-CH 600V 25A TO263-3

MOSFET N-CH 600V 25A TO263-3

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ CP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Not For New Designs FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™ CP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)

Buy Now Datasheet
MOSFET N-Ch 600V 25mA D2PAK-2 CoolMOS CP

MOSFET N-Ch 600V 25mA D2PAK-2 CoolMOS CP

Buy Now Datasheet
Transistor - 135026170 - Radwell International
Willingboro, NJ, United States
Transistor
135026170
Transistor 135026170
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, MOSFET, 25A, 600V, 0.125OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, MOSFET, 25A, 600V, 0.125OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 650V, 25A, To-263; Channel Type Infineon - 33P7133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 25A, To-263; Channel Type Infineon
33P7133
Mosfet, N Channel, 650V, 25A, To-263; Channel Type Infineon 33P7133
MOSFET, N CHANNEL, 650V, 25A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 25A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPB60R125CPATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R125CPATMA1
Single FETs, MOSFETs IPB60R125CPATMA1
MOSFET N-CH 600V 25A TO263-3

MOSFET N-CH 600V 25A TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R125CPATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R125CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R125CPATMA1
MOSFET N-CH 600V 25A TO263-3

MOSFET N-CH 600V 25A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB60R125CPATMA1 IPB60R125CPATMA1TR-ND IPB60R125CPATMA1 135026170 33P7133 IPB60R125CPATMA1 IPB60R125CPATMA1
Product Name 600V 25A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor Mosfet, N Channel, 650V, 25A, To-263; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 208 milliwatts 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data